Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Semiconductor Circuits CPE10C24N
CPE10C24N
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 15V 150W
Manufacturer:
Semiconductor Circuits
Datasheet:
CPE10C24N Datasheet
History Price: $54.26
In Stock: 25500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CPE10C24N Specification
Specification
Part No
CPE10C24N
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CPE
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
10A
Power (Watts)
150 W
Voltage - Isolation
2.25 kV
Applications
ITE (Commercial)
Features
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.937
Mounting Type
Through Hole
Package / Case
Eighth Brick
CPE10C24N PDF Datasheet
CPE10C24N Datasheet
Click and Download: CPE10C24N Datasheet
CPE10C24N Related Parts
CPE10C24PB
Semiconductor Circuits
DC DC CONVERTER 15V 150W
CPE10C24P
Semiconductor Circuits
DC DC CONVERTER 15V 150W
CPE10C48P
Semiconductor Circuits
DC DC CONVERTER 15V 150W
CPE14B48NB
Semiconductor Circuits
DC DC CONVERTER 12V 168W
CPE14B48N
Semiconductor Circuits
DC DC CONVERTER 12V 168W
CPE14B48P
Semiconductor Circuits
DC DC CONVERTER 12V 168W
CPE15A18PB
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPE15A18P
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPE20A36NB
Semiconductor Circuits
DC DC CONVERTER 5V 100W
CPE20A36N
Semiconductor Circuits
DC DC CONVERTER 5V 100W
CPE20A36P
Semiconductor Circuits
DC DC CONVERTER 5V 100W
CPE20F18PB
Semiconductor Circuits
3.3V 20A 9-36VIN 8TH POS ENB W/B
CPE10C24N Compare Parts
CPE10C24N vs CPE8B48N
CPE10C24N vs CPE6D24P
CPE10C24N vs CPE6D24PB
CPE10C24N vs CPE6D24N
CPE10C24N vs CPE5R48P
CPE10C24N vs CPE5R48PB
CPE10C24N vs CPE5R48N
CPE10C24N vs CPE5D48N
CPE10C24N vs CPE5C36N
CPE10C24N vs CPE4D36P
CPE10C24N vs CPE4D36PB
CPE10C24N vs CPE4D36N
CPE10C24N vs CPE4D18P
CPE10C24N vs CPE4D18PB
CPE10C24N vs CPE30K48P
CPE10C24N vs CPE30K48N
CPE10C24N vs CPE30A48P
CPE10C24N vs CPE30A48PB
CPE10C24N vs CPE30A48N
CPE10C24N vs CPE30A48NB
CPE10C24N vs CPE20F18P
CPE10C24N vs CPE20F18PB
CPE10C24N vs CPE20A36P
CPE10C24N vs CPE20A36N
CPE10C24N vs CPE20A36NB
CPE10C24N vs CPE15A18P
CPE10C24N vs CPE15A18PB
CPE10C24N vs CPE14B48P
CPE10C24N vs CPE14B48N
CPE10C24N vs CPE14B48NB
CPE10C24N vs CPE10C48P
CPE10C24N vs CPE10C24P
CPE10C24N vs CPE10C24PB
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund