Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Semiconductor Circuits CP40C1180018P
CP40C1180018P
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 40W
Manufacturer:
Semiconductor Circuits
Datasheet:
CP40C1180018P Datasheet
History Price: $32.81
In Stock: 38900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CP40C1180018P Specification
Specification
Part No
CP40C1180018P
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CP40 (40W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
8A
Power (Watts)
40 W
Voltage - Isolation
1.6 kV
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 105℃ (With Derating)
Efficiency
0.91
Mounting Type
Through Hole
Package / Case
6-DIP Module
CP40C1180018P PDF Datasheet
CP40C1180018P Datasheet
Click and Download: CP40C1180018P Datasheet
CP40C1180018P Related Parts
CP40B1180018P
Semiconductor Circuits
DC DC CONVERTER 5V 40W
CP40B1233036P
Semiconductor Circuits
DC DC CONVERTER 12V 40W
CP40B1790018N
Semiconductor Circuits
DC DC CONVERTER 3.3V 30W
CP40B1790018P
Semiconductor Circuits
DC DC CONVERTER 3.3V 30W
CP40C1233018N
Semiconductor Circuits
DC DC CONVERTER 12V 40W
CP40C1233018P
Semiconductor Circuits
DC DC CONVERTER 12V 40W
CP40C1233036P
Semiconductor Circuits
DC DC CONVERTER 12V 40W
CP40C1790018N
Semiconductor Circuits
DC DC CONVERTER 3.3V 30W
CP40C1790018P
Semiconductor Circuits
DC DC CONVERTER 3.3V 30W
CP40C1180018P Compare Parts
CP40C1180018P vs CP40C1790018N
CP40C1180018P vs CP40C1233036P
CP40C1180018P vs CP40C1233018P
CP40C1180018P vs CP40C1233018N
CP40C1180018P vs CP40B1790018P
CP40C1180018P vs CP40B1790018N
CP40C1180018P vs CP40B1233036P
CP40C1180018P vs CP40B1180018P
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components