CP30B1160005P
CP30B1160005P
Active
Description:  DC DC CONVERTER 5V 30W
Manufacturer:  Semiconductor Circuits
History Price: $27.24
In Stock: 3500
CP30B1160005P Specification
Specification
Part No
CP30B1160005P
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CP30 (30W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
9V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
6A
Power (Watts)
30 W
Voltage - Isolation
2.25 kV
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 123℃ (With Derating)
Efficiency
0.9
Mounting Type
Through Hole
Package / Case
6-DIP Module
CP30B1160005P PDF Datasheet
CP30B1160005P Related Parts
CP30B11600018P
CP30B11600018P
Semiconductor Circuits
DC DC CONVERTER 5V 30W
CP30B1225036N
CP30B1225036N
Semiconductor Circuits
DC DC CONVERTER 12V 30W
CP30B1225036P
CP30B1225036P
Semiconductor Circuits
DC DC CONVERTER 12V 30W
CP30B1775018N
CP30B1775018N
Semiconductor Circuits
DC DC CONVERTER 3.3V 25W
CP30B1775018P
CP30B1775018P
Semiconductor Circuits
DC DC CONVERTER 3.3V 25W
CP30C11600018N
CP30C11600018N
Semiconductor Circuits
DC DC CONVERTER 5V 30W
CP30C11600018P
CP30C11600018P
Semiconductor Circuits
DC DC CONVERTER 5V 30W
CP30C1160005P
CP30C1160005P
Semiconductor Circuits
DC DC CONVERTER 5V 30W
CP30C1225036N
CP30C1225036N
Semiconductor Circuits
DC DC CONVERTER 12V 30W
CP30C1225036P
CP30C1225036P
Semiconductor Circuits
DC DC CONVERTER 12V 30W
CP30B1160005P Compare Parts
  • CP30B1160005P vs CP30C1225036N
  • CP30B1160005P vs CP30C1160005P
  • CP30B1160005P vs CP30C11600018P
  • CP30B1160005P vs CP30C11600018N
  • CP30B1160005P vs CP30B1775018P
  • CP30B1160005P vs CP30B1775018N
  • CP30B1160005P vs CP30B1225036P
  • CP30B1160005P vs CP30B1225036N
  • CP30B1160005P vs CP30B11600018P
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.