CP15B1130036N
CP15B1130036N
Active
Description:  DC DC CONVERTER 5V 15W
Manufacturer:  Semiconductor Circuits
History Price: $21.6
In Stock: 23800
CP15B1130036N Specification
Specification
Part No
CP15B1130036N
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CP15 (15W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
75V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
3A
Power (Watts)
15 W
Voltage - Isolation
2.25 kV
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 123℃ (With Derating)
Efficiency
0.88
Mounting Type
Through Hole
Package / Case
6-DIP Module
CP15B1130036N PDF Datasheet
CP15B1130036N Related Parts
CP15B1130005P
CP15B1130005P
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15B1130018N
CP15B1130018N
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15B1130018P
CP15B1130018P
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15B1130036P
CP15B1130036P
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15B1213036N
CP15B1213036N
Semiconductor Circuits
DC DC CONVERTER 12V 16W
CP15B1213036P
CP15B1213036P
Semiconductor Circuits
DC DC CONVERTER 12V 16W
CP15B2310018N
CP15B2310018N
Semiconductor Circuits
DC DC CONVERTER +/-15V 15W
CP15B2310018P
CP15B2310018P
Semiconductor Circuits
DC DC CONVERTER +/-15V 15W
CP15C1130005P
CP15C1130005P
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15C1130018N
CP15C1130018N
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15C1130036N
CP15C1130036N
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15C1130036P
CP15C1130036P
Semiconductor Circuits
DC DC CONVERTER 5V 15W
CP15B1130036N Compare Parts
  • CP15B1130036N vs CP15C1213036N
  • CP15B1130036N vs CP15C1130036P
  • CP15B1130036N vs CP15C1130036N
  • CP15B1130036N vs CP15C1130018N
  • CP15B1130036N vs CP15C1130005P
  • CP15B1130036N vs CP15B2310018P
  • CP15B1130036N vs CP15B2310018N
  • CP15B1130036N vs CP15B1213036P
  • CP15B1130036N vs CP15B1213036N
  • CP15B1130036N vs CP15B1130036P
  • CP15B1130036N vs CP15B1130018P
  • CP15B1130036N vs CP15B1130018N
  • CP15B1130036N vs CP15B1130005P
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2025-02-24 19:33
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2025-02-24 19:16
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2025-02-24 18:25
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2025-02-24 18:03
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2025-02-24 17:44
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2025-02-24 17:38
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.