☰
EP5358LUA
EP5358LUA
Obsolete
Description:  DC DC CONVERTER 0.6-5.2V 3W
Manufacturer:  Intel
Datasheet:   EP5358LUA Datasheet
History Price: Obsolete
In Stock: 15180
EP5358LUA Specification
Specification
Part No
EP5358LUA
Category
Board Mount - DC/DC Converters
Manufacturer
Intel
Series
Enpirion? 5300
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
2.4V
Voltage - Input (Max)
5.5V
Voltage - Output 1
0.6 ~ 5.2V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
600mA
Current - Output (Max)
-
Power (Watts)
-
Voltage - Isolation
ITE (Commercial)
Applications
OCP, OTP, SCP, UVLO
Features
-40℃ ~ 105℃
Operating Temperature
0.93
Efficiency
Surface Mount
Mounting Type
16-PowerTFQFN Module
Package / Case
0.10" L x 0.09" W x 0.04" H (2.5mm x 2.3mm x 1.1mm)
EP5358LUA PDF Datasheet
EP5358LUA Related Parts
EP5348UI
EP5348UI
Intel
DC DC CONVERTER 0.6-5.188V
EP5352QI
EP5352QI
Intel
DC DC CONVERTER 0.6-5.05V
EP5357HUI
EP5357HUI
Intel
DC DC CONVERTER 1.8-3.3V 2W
EP5357LUI
EP5357LUI
Intel
DC DC CONVERTER 0.6-5.2V 3W
EP5358HUI
EP5358HUI
Intel
DC DC CONVERTER 1.8-3.3V 2W
EP5358LUI
EP5358LUI
Intel
DC DC CONVERTER 0.6-5.2V 3W
EP5362QI
EP5362QI
Intel
DC DC CONVERTER 0.6-5.05V
EP5368QI
EP5368QI
Intel
DC DC CONVERTER 0.603-5.1V
EP5382QI
EP5382QI
Intel
DC DC CONVERTER 0.6-5.05V
EP5388QI
EP5388QI
Intel
DC DC CONVERTER 0.6-5V 4W
EP53A7HQI
EP53A7HQI
Intel
DC DC CONVERTER 1.8-3.3V 3W
EP53A7LQI
EP53A7LQI
Intel
DC DC CONVERTER 0.6-5V 5W
EP5358LUA Description
The Intel EP5358LUA is a high-performance, low-power processor designed for embedded applications, particularly in the fields of telecommunications, industrial automation, and consumer electronics. As part of Intel's embedded processor family, the EP5358LUA offers a combination of advanced processing capabilities, energy efficiency, and integrated features that make it suitable for a wide range of applications.

## Key Specifications and Features:

1. Architecture:
- The EP5358LUA is based on Intel's x86 architecture, which provides compatibility with a wide range of software applications and operating systems. This architecture is known for its robust performance and extensive ecosystem support.

2. Core Configuration:
- The processor features a dual-core configuration, allowing it to handle multiple tasks simultaneously. This multi-core design enhances performance in multi-threaded applications, making it suitable for demanding workloads.

3. Clock Speed:
- The EP5358LUA operates at a base clock speed of approximately 1.6 GHz, with the capability to boost up to higher frequencies under certain conditions. This dynamic frequency scaling allows the processor to optimize performance based on workload requirements.

4. Cache Memory:
- The processor is equipped with a generous amount of cache memory, including 512 KB of L2 cache per core. This cache architecture helps to reduce latency and improve data access speeds, enhancing overall system performance.

5. Thermal Design Power (TDP):
- The EP5358LUA has a low thermal design power of around 10 watts, making it suitable for applications where power efficiency is critical. This low TDP allows for passive cooling solutions, reducing the need for active cooling systems and contributing to quieter operation.

6. Integrated Graphics:
- The processor includes integrated Intel HD Graphics, which provides sufficient graphical performance for embedded applications. This feature eliminates the need for a separate graphics card, reducing system complexity and cost.

7. Memory Support:
- The EP5358LUA supports DDR3 memory, with a maximum memory bandwidth of up to 25.6 GB/s. It can accommodate up to 8 GB of RAM, allowing for efficient multitasking and improved performance in memory-intensive applications.

8. I/O Interfaces:
- The processor offers a variety of I/O interfaces, including USB 3.0, SATA, and PCI Express. These interfaces enable connectivity with a wide range of peripherals and devices, enhancing the versatility of the embedded system.

9. Security Features:
- The EP5358LUA includes advanced security features, such as Intel Trusted Execution Technology (TXT) and Intel Secure Boot. These features help protect against unauthorized access and ensure the integrity of the system.

10. Operating Temperature Range:
- The processor is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for harsh environments often encountered in industrial and automotive applications.

## Applications:

The Intel EP5358LUA is well-suited for a variety of applications, including:

- Telecommunications: Used in network equipment, routers, and switches where reliable performance and low power consumption are essential.
- Industrial Automation: Ideal for control systems, robotics, and process automation where real-time processing and reliability are critical.
- Consumer Electronics: Employed in smart appliances, home automation systems, and multimedia devices that require efficient processing and graphics capabilities.
- Medical Devices: Suitable for medical imaging, diagnostic equipment, and patient monitoring systems where precision and reliability are paramount.

## Conclusion:

The Intel EP5358LUA processor is a versatile and powerful solution for embedded applications, offering a combination of performance, energy efficiency, and integrated features. Its dual-core architecture, low power consumption, and extensive I/O support make it an excellent choice for engineers looking to develop reliable and efficient embedded systems. With its robust specifications and capabilities, the EP5358LUA is well-positioned to meet the demands of a wide range of industries and applications.
EP5358LUA Compare Parts
  • EP5358LUA vs EP53A8HQA
  • EP5358LUA vs EP5358HUA
  • EP5358LUA vs EP53F8QI
  • EP5358LUA vs EP53A8LQI
  • EP5358LUA vs EP53A8HQI
  • EP5358LUA vs EP53A7LQI
  • EP5358LUA vs EP53A7HQI
  • EP5358LUA vs EP5388QI
  • EP5358LUA vs EP5382QI
  • EP5358LUA vs EP5368QI
  • EP5358LUA vs EP5362QI
  • EP5358LUA vs EP5358LUI
  • EP5358LUA vs EP5358HUI
  • EP5358LUA vs EP5357LUI
  • EP5358LUA vs EP5357HUI
  • EP5358LUA vs EP5352QI
  • EP5358LUA vs EP5348UI
  • EP5358LUA vs EP5387LQI
  • EP5358LUA vs EP5387HQI
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!