☰
PKE8416JAPI
PKE8416JAPI
Active
Description:  9-75VIN; 43.2-52.8VOUT; 40W; ISO
Manufacturer:  Flex Power Modules
Datasheet:   PKE8416JAPI Datasheet
History Price: $62.6
In Stock: 37280
PKE8416JAPI Specification
Specification
Part No
PKE8416JAPI
Category
Board Mount - DC/DC Converters
Manufacturer
Flex Power Modules
Series
PKE 8000A
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
75V
Voltage - Output 1
48V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
830mA
Power (Watts)
40 W
Voltage - Isolation
2.25 kV
Applications
ITE (Commercial)
Features
Adjustable Output, Remote On/Off
Operating Temperature
-40℃ ~ 115℃ (With Derating)
Efficiency
0.91
Mounting Type
Through Hole
Package / Case
6-DIP Module
PKE8416JAPI Related Parts
PKE3210PI
PKE3210PI
Flex Power Modules
DC DC CONVERTER 3.3V 15W
PKE3211PI
PKE3211PI
Flex Power Modules
DC DC CONVERTER 5V 15W
PKE3213PI
PKE3213PI
Flex Power Modules
DC DC CONVERTER 12V 15W
PKE3215PI
PKE3215PI
Flex Power Modules
DC DC CONVERTER 15V 15W
PKE3221PI
PKE3221PI
Flex Power Modules
DC DC CONVERTER +/-12V 15W
PKE3225PI
PKE3225PI
Flex Power Modules
DC DC CONVERTER +/-15V 15W
PKE3310PI
PKE3310PI
Flex Power Modules
DC DC CONVERTER 3.3V 23W
PKE3311PI
PKE3311PI
Flex Power Modules
DC DC CONVERTER 5V 30W
PKE3313PI
PKE3313PI
Flex Power Modules
DC DC CONVERTER 12V 30W
PKE3315PI
PKE3315PI
Flex Power Modules
DC DC CONVERTER 15V 30W
PKE3316HPI
PKE3316HPI
Flex Power Modules
DC DC CONVERTER 54V 25W
PKE3316JPI
PKE3316JPI
Flex Power Modules
DC DC CONVERTER 48V 30W
PKE8416JAPI Compare Parts
  • PKE8416JAPI vs PKE8416HAPI
  • PKE8416JAPI vs PKE8415API
  • PKE8416JAPI vs PKE8413API
  • PKE8416JAPI vs PKE8411API
  • PKE8416JAPI vs PKE8410API
  • PKE8416JAPI vs PKE7316ZAPI
  • PKE8416JAPI vs PKE7316JAPI
  • PKE8416JAPI vs PKE7315API
  • PKE8416JAPI vs PKE7313API
  • PKE8416JAPI vs PKE7311API
  • PKE8416JAPI vs PKE5325PI
  • PKE8416JAPI vs PKE5321PI
  • PKE8416JAPI vs PKE5316ZPI
  • PKE8416JAPI vs PKE5316JPI
  • PKE8416JAPI vs PKE5316HPI
  • PKE8416JAPI vs PKE5315PI
  • PKE8416JAPI vs PKE5313PI
  • PKE8416JAPI vs PKE5311PI
  • PKE8416JAPI vs PKE5310PI
  • PKE8416JAPI vs PKE5225PI
  • PKE8416JAPI vs PKE5221PI
  • PKE8416JAPI vs PKE5215PI
  • PKE8416JAPI vs PKE5213PI
  • PKE8416JAPI vs PKE5211PI
  • PKE8416JAPI vs PKE5210PI
  • PKE8416JAPI vs PKE3316ZPI
  • PKE8416JAPI vs PKE3316JPI
  • PKE8416JAPI vs PKE3316HPI
  • PKE8416JAPI vs PKE3315PI
  • PKE8416JAPI vs PKE3313PI
  • PKE8416JAPI vs PKE3311PI
  • PKE8416JAPI vs PKE3310PI
  • PKE8416JAPI vs PKE3225PI
  • PKE8416JAPI vs PKE3221PI
  • PKE8416JAPI vs PKE3215PI
  • PKE8416JAPI vs PKE3213PI
  • PKE8416JAPI vs PKE3211PI
  • PKE8416JAPI vs PKE3210PI
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!