☰
PKE7313API
PKE7313API
Active
Description:  DC DC CONVERTER 12V 30W
Manufacturer:  Flex Power Modules
Datasheet:   PKE7313API Datasheet
History Price: $42.82
In Stock: 6235
PKE7313API Specification
Specification
Part No
PKE7313API
Category
Board Mount - DC/DC Converters
Manufacturer
Flex Power Modules
Series
PKE 7000A (30W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
43V
Voltage - Input (Max)
160V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
2.5A
Power (Watts)
30 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial), Railway
Features
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 110℃ (With Derating)
Efficiency
0.9
Mounting Type
Through Hole
Package / Case
6-DIP Module
PKE7313API Related Parts
PKE3210PI
PKE3210PI
Flex Power Modules
DC DC CONVERTER 3.3V 15W
PKE3211PI
PKE3211PI
Flex Power Modules
DC DC CONVERTER 5V 15W
PKE3213PI
PKE3213PI
Flex Power Modules
DC DC CONVERTER 12V 15W
PKE3215PI
PKE3215PI
Flex Power Modules
DC DC CONVERTER 15V 15W
PKE3221PI
PKE3221PI
Flex Power Modules
DC DC CONVERTER +/-12V 15W
PKE3225PI
PKE3225PI
Flex Power Modules
DC DC CONVERTER +/-15V 15W
PKE3310PI
PKE3310PI
Flex Power Modules
DC DC CONVERTER 3.3V 23W
PKE3311PI
PKE3311PI
Flex Power Modules
DC DC CONVERTER 5V 30W
PKE3313PI
PKE3313PI
Flex Power Modules
DC DC CONVERTER 12V 30W
PKE3315PI
PKE3315PI
Flex Power Modules
DC DC CONVERTER 15V 30W
PKE3316HPI
PKE3316HPI
Flex Power Modules
DC DC CONVERTER 54V 25W
PKE3316JPI
PKE3316JPI
Flex Power Modules
DC DC CONVERTER 48V 30W
PKE7313API Compare Parts
  • PKE7313API vs PKE8416JAPI
  • PKE7313API vs PKE8416HAPI
  • PKE7313API vs PKE8415API
  • PKE7313API vs PKE8413API
  • PKE7313API vs PKE8411API
  • PKE7313API vs PKE8410API
  • PKE7313API vs PKE7316ZAPI
  • PKE7313API vs PKE7316JAPI
  • PKE7313API vs PKE7315API
  • PKE7313API vs PKE7311API
  • PKE7313API vs PKE5325PI
  • PKE7313API vs PKE5321PI
  • PKE7313API vs PKE5316ZPI
  • PKE7313API vs PKE5316JPI
  • PKE7313API vs PKE5316HPI
  • PKE7313API vs PKE5315PI
  • PKE7313API vs PKE5313PI
  • PKE7313API vs PKE5311PI
  • PKE7313API vs PKE5310PI
  • PKE7313API vs PKE5225PI
  • PKE7313API vs PKE5221PI
  • PKE7313API vs PKE5215PI
  • PKE7313API vs PKE5213PI
  • PKE7313API vs PKE5211PI
  • PKE7313API vs PKE5210PI
  • PKE7313API vs PKE3316ZPI
  • PKE7313API vs PKE3316JPI
  • PKE7313API vs PKE3316HPI
  • PKE7313API vs PKE3315PI
  • PKE7313API vs PKE3313PI
  • PKE7313API vs PKE3311PI
  • PKE7313API vs PKE3310PI
  • PKE7313API vs PKE3225PI
  • PKE7313API vs PKE3221PI
  • PKE7313API vs PKE3215PI
  • PKE7313API vs PKE3213PI
  • PKE7313API vs PKE3211PI
  • PKE7313API vs PKE3210PI
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!