☰
PKB4111API
PKB4111API
Last Time Buy
Description:  DC DC CONVERTER 5V 125W
Manufacturer:  Flex Power Modules
Datasheet:   PKB4111API Datasheet
History Price: $42.1716
In Stock: 19270
PKB4111API Specification
Specification
Part No
PKB4111API
Category
Board Mount - DC/DC Converters
Manufacturer
Flex Power Modules
Series
PKB4000A (125W)
Packaging
Tray
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
72V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
25A
Power (Watts)
125 W
Voltage - Isolation
ITE (Commercial)
Applications
Adjustable Output, Remote On/Off, Remote Sense
Features
-40℃ ~ 125℃ (With Derating)
Operating Temperature
0.935
Efficiency
Through Hole
Mounting Type
Eighth Brick
Package / Case
2.30" L x 0.89" W x 0.33" H (58.4mm x 22.7mm x 8.5mm)
PKB4111API Related Parts
PKB2213DPIHS
PKB2213DPIHS
Flex Power Modules
DC DC CONVERTER 12V 240W
PKB4110CPI
PKB4110CPI
Flex Power Modules
DC DC CONVERTER 3.3V 132W
PKB4110CPIHS
PKB4110CPIHS
Flex Power Modules
DC DC CONVERTER 5V 150W
PKB4110DPI
PKB4110DPI
Flex Power Modules
DC DC CONVERTER 3.3V 132W
PKB4111CPI
PKB4111CPI
Flex Power Modules
DC DC CONVERTER 5V 140W
PKB4111DPI
PKB4111DPI
Flex Power Modules
DC DC CONVERTER 5V 150W
PKB4111DPIHS
PKB4111DPIHS
Flex Power Modules
DC DC CONVERTER 3.3V 132W
PKB4113CPI
PKB4113CPI
Flex Power Modules
DC DC CONVERTER 12V 144W
PKB4113CPIHS
PKB4113CPIHS
Flex Power Modules
DC DC CONVERTER 12V 144W
PKB4118GCPI
PKB4118GCPI
Flex Power Modules
DC DC CONVERTER 1.8V 108W
PKB4204PI
PKB4204PI
Flex Power Modules
DC DC CONVERTER 12V 240W
PKB4204PIHS
PKB4204PIHS
Flex Power Modules
DC DC CONVERTER 12V 240W
PKB4111API Compare Parts
  • PKB4111API vs PKB5111WPI
  • PKB4111API vs PKB4918HCPI
  • PKB4111API vs PKB4913SINB
  • PKB4111API vs PKB4913PINB
  • PKB4111API vs PKB4910API
  • PKB4111API vs PKB4718LCPI
  • PKB4111API vs PKB4711SINB
  • PKB4111API vs PKB4711PINB
  • PKB4111API vs PKB4610SINB
  • PKB4111API vs PKB4610PINB
  • PKB4111API vs PKB4518NCPI
  • PKB4111API vs PKB4513PINBOVLC
  • PKB4111API vs PKB4413DPIHS
  • PKB4111API vs PKB4413DAPIHS
  • PKB4111API vs PKB4318PIOBNB
  • PKB4111API vs PKB4318NPINB
  • PKB4111API vs PKB4313DPI
  • PKB4111API vs PKB4313DAPIHS
  • PKB4111API vs PKB4217NDPI
  • PKB4111API vs PKB4216HDPIHS
  • PKB4111API vs PKB4216CSI
  • PKB4111API vs PKB4216CPIHVG
  • PKB4111API vs PKB4216CPIHV
  • PKB4111API vs PKB4216CPIHS
  • PKB4111API vs PKB4213DPI
  • PKB4111API vs PKB4211DPI
  • PKB4111API vs PKB4204PIHS
  • PKB4111API vs PKB4204PI
  • PKB4111API vs PKB4118GCPI
  • PKB4111API vs PKB4113CPIHS
  • PKB4111API vs PKB4113CPI
  • PKB4111API vs PKB4111DPIHS
  • PKB4111API vs PKB4111DPI
  • PKB4111API vs PKB4111CPI
  • PKB4111API vs PKB4110DPI
  • PKB4111API vs PKB4110CPIHS
  • PKB4111API vs PKB4110CPI
  • PKB4111API vs PKB2213DPIHS
  • PKB4111API vs PKB5113WPIHS
  • PKB4111API vs PKB5113WPI
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.