V48SH05017NNFA
V48SH05017NNFA
Obsolete
Description:  DC DC CONVERTER 5V 100W
Manufacturer:  Delta Electronics
History Price: Obsolete
In Stock: 49000
V48SH05017NNFA Specification
Specification
Part No
V48SH05017NNFA
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
Delphi V48SH (100W)
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
17A
Current - Output (Max)
100 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 121℃
Operating Temperature
0.915
Efficiency
Through Hole
Mounting Type
8-DIP Module, 1/16 Brick
Package / Case
1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm)
V48SH05017NNFA PDF Datasheet
V48SH05017NNFA Related Parts
V48A12C500B2
V48A12C500B2
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12C500BF
V48A12C500BF
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12C500BF2
V48A12C500BF2
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12C500BG
V48A12C500BG
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12C500BG2
V48A12C500BG2
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12C500BG3
V48A12C500BG3
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12C500BL
V48A12C500BL
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12C500BL3
V48A12C500BL3
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12C500BN
V48A12C500BN
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12E500B2
V48A12E500B2
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12E500BF2
V48A12E500BF2
Vicor Corporation
DC DC CONVERTER 12V 500W
V48A12E500BF3
V48A12E500BF3
Vicor Corporation
DC DC CONVERTER 12V 500W
V48SH05017NNFA Compare Parts
  • V48SH05017NNFA vs V48C8T150BS2
  • V48SH05017NNFA vs V48C8T150BS
  • V48SH05017NNFA vs V48C8T150BN3
  • V48SH05017NNFA vs V48C8T150BN2
  • V48SH05017NNFA vs V48C8T150BN
  • V48SH05017NNFA vs V48C8T150BL
  • V48SH05017NNFA vs V48C8T150BG3
  • V48SH05017NNFA vs V48C8T150BG2
  • V48SH05017NNFA vs V48C8T150BG
  • V48SH05017NNFA vs V48C8T150BF
  • V48SH05017NNFA vs V48C8T150B2
  • V48SH05017NNFA vs V48C8T150B
  • V48SH05017NNFA vs V48C8T100BS3
  • V48SH05017NNFA vs V48C8T100BS2
  • V48SH05017NNFA vs V48C8T100BS
  • V48SH05017NNFA vs V48C8T100BN3
  • V48SH05017NNFA vs V48C8T100BN2
  • V48SH05017NNFA vs V48C8T100BN
  • V48SH05017NNFA vs V48C8T100BL
  • V48SH05017NNFA vs V48C8T100BG
  • V48SH05017NNFA vs V48C8T100BF3
  • V48SH05017NNFA vs V48C8T100BF
  • V48SH05017NNFA vs V48C8T100B2
  • V48SH05017NNFA vs V48C8M150BS3
  • V48SH05017NNFA vs V48C8M150BS2
  • V48SH05017NNFA vs V48C8M150BS
  • V48SH05017NNFA vs V48C8M150BN3
  • V48SH05017NNFA vs V48C8M150BN2
  • V48SH05017NNFA vs V48C8M150BN
  • V48SH05017NNFA vs V48C8M150BL3
  • V48SH05017NNFA vs V48C8M150BL2
  • V48SH05017NNFA vs V48C8M150BL
  • V48SH05017NNFA vs V48C8M150BG3
  • V48SH05017NNFA vs V48C8M150BG2
  • V48SH05017NNFA vs V48C8M150BG
  • V48SH05017NNFA vs V48C8M150BF3
  • V48SH05017NNFA vs V48C8M150BF2
  • V48SH05017NNFA vs V48C8M150BF
  • V48SH05017NNFA vs V48C8M150B3
  • V48SH05017NNFA vs V48C8M150B
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.