SD02S2405A
SD02S2405A
Active
Description:  DC DC CONVERTER 5V 2W
Manufacturer:  Delta Electronics
Datasheet:   SD02S2405A Datasheet
History Price: $15.62
In Stock: 12300
SD02S2405A Specification
Specification
Part No
SD02S2405A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
SD02S/D (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
400mA
Power (Watts)
2 W
Voltage - Isolation
1.5 kV
Applications
Medical
Features
SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.77
Mounting Type
Surface Mount
Package / Case
16-SMD Module
SD02S2405A PDF Datasheet
SD02S2405A Related Parts
SD02D0505A
SD02D0505A
Delta Electronics
DC DC CONVERTER +/-5V 2W
SD02D0512A
SD02D0512A
Delta Electronics
DC DC CONVERTER +/-12V 2W
SD02D0515A
SD02D0515A
Delta Electronics
DC DC CONVERTER +/-15V 2W
SD02D1205A
SD02D1205A
Delta Electronics
DC DC CONVERTER +/-5V 2W
SD02D1212A
SD02D1212A
Delta Electronics
DC DC CONVERTER +/-12V 2W
SD02D1215A
SD02D1215A
Delta Electronics
DC DC CONVERTER +/-15V 2W
SD02D2405A
SD02D2405A
Delta Electronics
DC DC CONVERTER +/-5V 2W
SD02D2412A
SD02D2412A
Delta Electronics
DC DC CONVERTER +/-12V 2W
SD02D2415A
SD02D2415A
Delta Electronics
DC DC CONVERTER +/-15V 2W
SD02D4805A
SD02D4805A
Delta Electronics
DC DC CONVERTER +/-5V 2W
SD02D4812A
SD02D4812A
Delta Electronics
DC DC CONVERTER +/-12V 2W
SD02D4815A
SD02D4815A
Delta Electronics
DC DC CONVERTER +/-15V 2W
SD02S2405A Compare Parts
  • SD02S2405A vs SD02S4812A
  • SD02S2405A vs SD02S4805A
  • SD02S2405A vs SD02S4803A
  • SD02S2405A vs SD02S2415A
  • SD02S2405A vs SD02S2412A
  • SD02S2405A vs SD02S2403A
  • SD02S2405A vs SD02S1215A
  • SD02S2405A vs SD02S1212A
  • SD02S2405A vs SD02S1205A
  • SD02S2405A vs SD02S1203A
  • SD02S2405A vs SD02S0515A
  • SD02S2405A vs SD02S0512A
  • SD02S2405A vs SD02S0505A
  • SD02S2405A vs SD02S0503A
  • SD02S2405A vs SD02D4815A
  • SD02S2405A vs SD02D4812A
  • SD02S2405A vs SD02D4805A
  • SD02S2405A vs SD02D2415A
  • SD02S2405A vs SD02D2412A
  • SD02S2405A vs SD02D2405A
  • SD02S2405A vs SD02D1215A
  • SD02S2405A vs SD02D1212A
  • SD02S2405A vs SD02D1205A
  • SD02S2405A vs SD02D0515A
  • SD02S2405A vs SD02D0512A
  • SD02S2405A vs SD02D0505A
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store