SC02S0505A
SC02S0505A
Obsolete
Description:  DC DC CONVERTER 5V 2W
Manufacturer:  Delta Electronics
Datasheet:   SC02S0505A Datasheet
History Price: Obsolete
In Stock: 16200
SC02S0505A Specification
Specification
Part No
SC02S0505A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
SC02S/D (2W)
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
5.5V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
400mA
Power (Watts)
2 W
Voltage - Isolation
Medical
Applications
SCP
Features
-40℃ ~ 85℃
Operating Temperature
0.77
Efficiency
Surface Mount
Mounting Type
8-SMD Module, 5 Leads
Package / Case
0.50" L x 0.37" W x 0.35" H (12.8mm x 9.3mm x 9.0mm)
SC02S0505A PDF Datasheet
SC02S0505A Related Parts
SC001A2B91-SRZ
SC001A2B91-SRZ
OmniOn Power
DC DC CONVERTER 12V 14W
SC001A2B91Z
SC001A2B91Z
OmniOn Power
DC DC CONVERTER 12V 15W
SC003A0A91Z
SC003A0A91Z
OmniOn Power
DC DC CONVERTER 5V 15W
SC003A5F91-SRZ
SC003A5F91-SRZ
OmniOn Power
DC DC CONVERTER 3.3V 12W
SC003A5F91Z
SC003A5F91Z
OmniOn Power
DC DC CONVERTER 3.3V 12W
SC02D0505A
SC02D0505A
Delta Electronics
DC DC CONVERTER +/-5V 2W
SC02D0512A
SC02D0512A
Delta Electronics
DC DC CONVERTER +/-12V 2W
SC02D0515A
SC02D0515A
Delta Electronics
DC DC CONVERTER +/-15V 2W
SC02D1212A
SC02D1212A
Delta Electronics
DC DC CONVERTER +/-12V 2W
SC02D1215A
SC02D1215A
Delta Electronics
DC DC CONVERTER +/-15V 2W
SC02D2415A
SC02D2415A
Delta Electronics
DC DC CONVERTER +/-15V 2W
SC02S1205A
SC02S1205A
Delta Electronics
DC DC CONVERTER 5V 2W
SC02S0505A Compare Parts
  • SC02S0505A vs SC05S24-1WH2
  • SC02S0505A vs SC05S15-1WH2
  • SC02S0505A vs SC05S12-1WH2
  • SC02S0505A vs SC05S09-1WH2
  • SC02S0505A vs SC05S05-1WH2
  • SC02S0505A vs SC02S2412A
  • SC02S0505A vs SC02S2405A
  • SC02S0505A vs SC02S1212A
  • SC02S0505A vs SC02S1205A
  • SC02S0505A vs SC02D2415A
  • SC02S0505A vs SC02D1215A
  • SC02S0505A vs SC02D1212A
  • SC02S0505A vs SC02D0515A
  • SC02S0505A vs SC02D0512A
  • SC02S0505A vs SC02D0505A
  • SC02S0505A vs SC003A5F91Z
  • SC02S0505A vs SC003A5F91-SRZ
  • SC02S0505A vs SC003A0A91Z
  • SC02S0505A vs SC001A2B91Z
  • SC02S0505A vs SC001A2B91-SRZ
  • SC02S0505A vs SC05S3.3-2WH2
  • SC02S0505A vs SC05S24-2WH2
  • SC02S0505A vs SC05S15-2WH2
  • SC02S0505A vs SC05S12-2WH2
  • SC02S0505A vs SC05S09-2WH2
  • SC02S0505A vs SC05S05-2WH2
  • SC02S0505A vs SC003A5F91
  • SC02S0505A vs SC003A0A91-SRZ
  • SC02S0505A vs SC003A0A91
  • SC02S0505A vs SC001A2B91-SR
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…