SB01S1215A
SB01S1215A
Active
Description:  DC DC CONVERTER 15V 1W
Manufacturer:  Delta Electronics
Datasheet:   SB01S1215A Datasheet
History Price: $8.4143
In Stock: 42300
SB01S1215A Specification
Specification
Part No
SB01S1215A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
SB01S/D (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
10.8V
Voltage - Input (Max)
13.2V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
67mA
Power (Watts)
1 W
Voltage - Isolation
Medical
Applications
SCP
Features
-40℃ ~ 85℃
Operating Temperature
0.8
Efficiency
Surface Mount
Mounting Type
12-SMD Module, 10 Leads
Package / Case
0.60" L x 0.42" W x 0.28" H (15.2mm x 10.7mm x 7.0mm)
SB01S1215A PDF Datasheet
SB01S1215A Related Parts
SB01D0505A
SB01D0505A
Delta Electronics
DC DC CONVERTER +/-5V 1W
SB01D0515A
SB01D0515A
Delta Electronics
DC DC CONVERTER +/-15V 1W
SB01D1212A
SB01D1212A
Delta Electronics
DC DC CONVERTER +/-12V 1W
SB01D2415A
SB01D2415A
Delta Electronics
DC DC CONVERTER +/-15V 1W
SB01S0505A
SB01S0505A
Delta Electronics
DC DC CONVERTER 5V 1W
SB01S0512A
SB01S0512A
Delta Electronics
DC DC CONVERTER 12V 1W
SB01S0515A
SB01S0515A
Delta Electronics
DC DC CONVERTER 15V 1W
SB01S1205A
SB01S1205A
Delta Electronics
DC DC CONVERTER 5V 1W
SB01S1212A
SB01S1212A
Delta Electronics
DC DC CONVERTER 12V 1W
SB01S2405A
SB01S2405A
Delta Electronics
DC DC CONVERTER 5V 1W
SB01S2412A
SB01S2412A
Delta Electronics
DC DC CONVERTER 12V 1W
SB01S2415A
SB01S2415A
Delta Electronics
DC DC CONVERTER 15V 1W
SB01S1215A Compare Parts
  • SB01S1215A vs SB01S2412A
  • SB01S1215A vs SB01S2405A
  • SB01S1215A vs SB01S1212A
  • SB01S1215A vs SB01S1205A
  • SB01S1215A vs SB01S0515A
  • SB01S1215A vs SB01S0512A
  • SB01S1215A vs SB01S0505A
  • SB01S1215A vs SB01D2415A
  • SB01S1215A vs SB01D1212A
  • SB01S1215A vs SB01D0515A
  • SB01S1215A vs SB01D0505A
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.