S48SR05003ERFF
S48SR05003ERFF
Obsolete
Description:  DC DC CONVERTER
Manufacturer:  Delta Electronics
History Price: Obsolete
In Stock: 46000
S48SR05003ERFF Specification
Specification
Part No
S48SR05003ERFF
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
-
Power (Watts)
-
Voltage - Isolation
-
Applications
-
Features
-
Operating Temperature
-
Efficiency
-
Mounting Type
-
Package / Case
-
S48SR05003ERFF Related Parts
S48SA05006NRFB
S48SA05006NRFB
Delta Electronics
DC DC CONVERTER 5V 33W
S48SA3R310NRFA
S48SA3R310NRFA
Delta Electronics
DC DC CONVERTER 3.3V 33W
S48SP05007NMFB
S48SP05007NMFB
Delta Electronics
DC DC CONVERTER 5V 35W
S48SP05007NRFB
S48SP05007NRFB
Delta Electronics
DC DC CONVERTER 5V 35W
S48SP12003NRFB
S48SP12003NRFB
Delta Electronics
DC DC CONVERTER 12V 36W
S48SP3R310NMFB
S48SP3R310NMFB
Delta Electronics
DC DC CONVERTER 3.3V 35W
S48SP3R310NRFB
S48SP3R310NRFB
Delta Electronics
DC DC CONVERTER 3.3V 35W
S48SR05003ENFE
S48SR05003ENFE
Delta Electronics
DC DC CONVERTER
S48SR05003ERFE
S48SR05003ERFE
Delta Electronics
DC DC CONVERTER
S48SR05003ERFF Compare Parts
  • S48SR05003ERFF vs S48SP3R310NMFB
  • S48SR05003ERFF vs S48SP12003NRFB
  • S48SR05003ERFF vs S48SP05007NRFB
  • S48SR05003ERFF vs S48SP05007NMFB
  • S48SR05003ERFF vs S48SA3R310NRFA
  • S48SR05003ERFF vs S48SA05006NRFB
  • S48SR05003ERFF vs S48SR05003ERFE
  • S48SR05003ERFF vs S48SR05003ENFE
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed