PM05S150A
PM05S150A
Active
Description:  DC DC CONVERTER 15V 8W
Manufacturer:  Delta Electronics
Datasheet:   PM05S150A Datasheet
History Price: $7.37
In Stock: 48800
PM05S150A Specification
Specification
Part No
PM05S150A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
PM05S
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear Regulator Replacement
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
32V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
500mA
Power (Watts)
8 W
Voltage - Isolation
-
Applications
ITE (Commercial)
Features
OCP, OTP, SCP
Operating Temperature
-40℃ ~ 90℃
Efficiency
0.97
Mounting Type
Through Hole
Package / Case
3-SIP Module
PM05S150A PDF Datasheet
PM05S150A Related Parts
PM05S015A
PM05S015A
Delta Electronics
DC DC CONVERTER 1.5V 750MW
PM05S018A
PM05S018A
Delta Electronics
DC DC CONVERTER 1.8V 900MW
PM05S025A
PM05S025A
Delta Electronics
DC DC CONVERTER 2.5V 1W
PM05S033A
PM05S033A
Delta Electronics
DC DC CONVERTER 3.3V 2W
PM05S050A
PM05S050A
Delta Electronics
DC DC CONVERTER 5V 3W
PM05S065A
PM05S065A
Delta Electronics
DC DC CONVERTER 6.5V 3W
PM05S090A
PM05S090A
Delta Electronics
DC DC CONVERTER 9V 5W
PM05S120A
PM05S120A
Delta Electronics
DC DC CONVERTER 12V 6W
PM05S150A Compare Parts
  • PM05S150A vs PM05S090A
  • PM05S150A vs PM05S065A
  • PM05S150A vs PM05S050A
  • PM05S150A vs PM05S033A
  • PM05S150A vs PM05S025A
  • PM05S150A vs PM05S018A
  • PM05S150A vs PM05S015A
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK