PH02S4803A
PH02S4803A
Active
Description:  DC DC CONVERTER 3.3V 2W
Manufacturer:  Delta Electronics
Datasheet:   PH02S4803A Datasheet
History Price: $11.9314
In Stock: 2400
PH02S4803A Specification
Specification
Part No
PH02S4803A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
PH02S/D (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
75V
Voltage - Output 1
3.3V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
500mA
Power (Watts)
2 W
Voltage - Isolation
1.5 kV
Applications
Medical
Features
Remote On/Off, SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.7
Mounting Type
Through Hole
Package / Case
9-SIP Module, 7 Leads
PH02S4803A PDF Datasheet
PH02S4803A Related Parts
PH02D2412A
PH02D2412A
Delta Electronics
DC DC CONVERTER +/-12V 2W
PH02D4805A
PH02D4805A
Delta Electronics
DC DC CONVERTER +/-5V 2W
PH02D4812A
PH02D4812A
Delta Electronics
DC DC CONVERTER +/-12V 2W
PH02D4815A
PH02D4815A
Delta Electronics
DC DC CONVERTER +/-15V 2W
PH02S2403A
PH02S2403A
Delta Electronics
DC DC CONVERTER 3.3V 2W
PH02S2405A
PH02S2405A
Delta Electronics
DC DC CONVERTER 5V 2W
PH02S2412A
PH02S2412A
Delta Electronics
DC DC CONVERTER 12V 2W
PH02S2415A
PH02S2415A
Delta Electronics
DC DC CONVERTER 15V 2W
PH02S4805A
PH02S4805A
Delta Electronics
DC DC CONVERTER 5V 2W
PH02S4812A
PH02S4812A
Delta Electronics
DC DC CONVERTER 12V 2W
PH02S4815A
PH02S4815A
Delta Electronics
DC DC CONVERTER 15V 2W
PH02S4803A Compare Parts
  • PH02S4803A vs PH02S4812A
  • PH02S4803A vs PH02S4805A
  • PH02S4803A vs PH02S2415A
  • PH02S4803A vs PH02S2412A
  • PH02S4803A vs PH02S2405A
  • PH02S4803A vs PH02S2403A
  • PH02S4803A vs PH02D4815A
  • PH02S4803A vs PH02D4812A
  • PH02S4803A vs PH02D4805A
  • PH02S4803A vs PH02D2412A
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.