PD01D1212A
PD01D1212A
Active
Description:  DC DC CONVERTER +/-12V 1W
Manufacturer:  Delta Electronics
Datasheet:   PD01D1212A Datasheet
History Price: $6.1777
In Stock: 11400
PD01D1212A Specification
Specification
Part No
PD01D1212A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
PD01S/D (1W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
10.8V
Voltage - Input (Max)
13.2V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
42mA, 42mA
Power (Watts)
1 W
Voltage - Isolation
3 kV
Applications
Medical
Features
SCP
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.81
Mounting Type
Through Hole
Package / Case
7-SIP Module, 5 Leads
PD01D1212A PDF Datasheet
PD01D1212A Related Parts
PD01D0505A
PD01D0505A
Delta Electronics
DC DC CONVERTER +/-5V 1W
PD01D0509A
PD01D0509A
Delta Electronics
DC DC CONVERTER +/-9V 1W
PD01D0512A
PD01D0512A
Delta Electronics
DC DC CONVERTER +/-12V 1W
PD01D0515A
PD01D0515A
Delta Electronics
DC DC CONVERTER +/-15V 1W
PD01D1205A
PD01D1205A
Delta Electronics
DC DC CONVERTER +/-5V 1W
PD01D1209A
PD01D1209A
Delta Electronics
DC DC CONVERTER +/-9V 1W
PD01D1215A
PD01D1215A
Delta Electronics
DC DC CONVERTER +/-15V 1W
PD01D2405A
PD01D2405A
Delta Electronics
DC DC CONVERTER +/-5V 1W
PD01D2409A
PD01D2409A
Delta Electronics
DC DC CONVERTER +/-9V 1W
PD01D2412A
PD01D2412A
Delta Electronics
DC DC CONVERTER +/-12V 1W
PD01D2415A
PD01D2415A
Delta Electronics
DC DC CONVERTER +/-15V 1W
PD01S0503A
PD01S0503A
Delta Electronics
DC DC CONVERTER 3.3V 1W
PD01D1212A Compare Parts
  • PD01D1212A vs PD01S2412A
  • PD01D1212A vs PD01S2409A
  • PD01D1212A vs PD01S2405A
  • PD01D1212A vs PD01S2403A
  • PD01D1212A vs PD01S1215A
  • PD01D1212A vs PD01S1212A
  • PD01D1212A vs PD01S1209A
  • PD01D1212A vs PD01S1205A
  • PD01D1212A vs PD01S1203A
  • PD01D1212A vs PD01S0515A
  • PD01D1212A vs PD01S0512A
  • PD01D1212A vs PD01S0509A
  • PD01D1212A vs PD01S0505A
  • PD01D1212A vs PD01S0503A
  • PD01D1212A vs PD01D2415A
  • PD01D1212A vs PD01D2412A
  • PD01D1212A vs PD01D2409A
  • PD01D1212A vs PD01D2405A
  • PD01D1212A vs PD01D1215A
  • PD01D1212A vs PD01D1209A
  • PD01D1212A vs PD01D1205A
  • PD01D1212A vs PD01D0515A
  • PD01D1212A vs PD01D0512A
  • PD01D1212A vs PD01D0509A
  • PD01D1212A vs PD01D0505A
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.