PC02D0512A
PC02D0512A
Obsolete
Description:  DC DC CONVERTER +/-12V 2W
Manufacturer:  Delta Electronics
Datasheet:   PC02D0512A Datasheet
History Price: Obsolete
In Stock: 16000
PC02D0512A Specification
Specification
Part No
PC02D0512A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
PC02S/D (2W)
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
5.5V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
83mA, 83mA
Current - Output (Max)
2 W
Power (Watts)
1 kV
Voltage - Isolation
Medical
Applications
SCP
Features
-40℃ ~ 85℃
Operating Temperature
0.79
Efficiency
Through Hole
Mounting Type
6-SIP Module, 5 Leads
Package / Case
0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
PC02D0512A PDF Datasheet
PC02D0512A Related Parts
PC02D0505A
PC02D0505A
Delta Electronics
DC DC CONVERTER +/-5V 2W
PC02D0515A
PC02D0515A
Delta Electronics
DC DC CONVERTER +/-15V 2W
PC02D1212A
PC02D1212A
Delta Electronics
DC DC CONVERTER +/-12V 2W
PC02D1215A
PC02D1215A
Delta Electronics
DC DC CONVERTER +/-15V 2W
PC02D2415A
PC02D2415A
Delta Electronics
DC DC CONVERTER +/-15V 2W
PC02S0503A
PC02S0503A
Delta Electronics
DC DC CONVERTER 3.3V 2W
PC02S0505A
PC02S0505A
Delta Electronics
DC DC CONVERTER 5V 2W
PC02S0512A
PC02S0512A
Delta Electronics
DC DC CONVERTER 12V 2W
PC02S0515A
PC02S0515A
Delta Electronics
DC DC CONVERTER 15V 2W
PC02S1203A
PC02S1203A
Delta Electronics
DC DC CONVERTER 3.3V 2W
PC02S1205A
PC02S1205A
Delta Electronics
DC DC CONVERTER 5V 2W
PC02S1212A
PC02S1212A
Delta Electronics
DC DC CONVERTER 12V 2W
PC02D0512A Compare Parts
  • PC02D0512A vs PC02S2412A
  • PC02D0512A vs PC02S2405A
  • PC02D0512A vs PC02S2403A
  • PC02D0512A vs PC02S1215A
  • PC02D0512A vs PC02S1212A
  • PC02D0512A vs PC02S1205A
  • PC02D0512A vs PC02S1203A
  • PC02D0512A vs PC02S0515A
  • PC02D0512A vs PC02S0512A
  • PC02D0512A vs PC02S0505A
  • PC02D0512A vs PC02S0503A
  • PC02D0512A vs PC02D2415A
  • PC02D0512A vs PC02D1215A
  • PC02D0512A vs PC02D1212A
  • PC02D0512A vs PC02D0515A
  • PC02D0512A vs PC02D0505A
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.