PB01S0505A
PB01S0505A
Active
Description:  DC DC CONVERTER 5V 1W
Manufacturer:  Delta Electronics
Datasheet:   PB01S0505A Datasheet
History Price: $4.1732
In Stock: 37300
PB01S0505A Specification
Specification
Part No
PB01S0505A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
PB01S/D (1W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
5.5V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
200mA
Current - Output (Max)
1 W
Power (Watts)
1 kV
Voltage - Isolation
Medical
Applications
SCP
Features
-40℃ ~ 85℃
Operating Temperature
0.71
Efficiency
Through Hole
Mounting Type
5-SIP Module
Package / Case
0.77" L x 0.24" W x 0.40" H (19.6mm x 6.0mm x 10.2mm)
PB01S0505A PDF Datasheet
PB01S0505A Related Parts
PB01D0505A
PB01D0505A
Delta Electronics
DC DC CONVERTER +/-5V 1W
PB01D0509A
PB01D0509A
Delta Electronics
DC DC CONVERTER +/-9V 1W
PB01D0515A
PB01D0515A
Delta Electronics
DC DC CONVERTER +/-15V 1W
PB01D1205A
PB01D1205A
Delta Electronics
DC DC CONVERTER +/-5V 1W
PB01D1212A
PB01D1212A
Delta Electronics
DC DC CONVERTER +/-12V 1W
PB01D2412A
PB01D2412A
Delta Electronics
DC DC CONVERTER +/-12V 1W
PB01D2415A
PB01D2415A
Delta Electronics
DC DC CONVERTER +/-15V 1W
PB01S0503A
PB01S0503A
Delta Electronics
DC DC CONVERTER 3.3V 1W
PB01S0509A
PB01S0509A
Delta Electronics
DC DC CONVERTER 9V 1W
PB01S0512A
PB01S0512A
Delta Electronics
DC DC CONVERTER 12V 1W
PB01S0515A
PB01S0515A
Delta Electronics
DC DC CONVERTER 15V 1W
PB01S1203A
PB01S1203A
Delta Electronics
DC DC CONVERTER 3.3V 1W
PB01S0505A Compare Parts
  • PB01S0505A vs PB01S2409A
  • PB01S0505A vs PB01S2405A
  • PB01S0505A vs PB01S2403A
  • PB01S0505A vs PB01S1515A
  • PB01S0505A vs PB01S1512A
  • PB01S0505A vs PB01S1505A
  • PB01S0505A vs PB01S1215A
  • PB01S0505A vs PB01S1212A
  • PB01S0505A vs PB01S1209A
  • PB01S0505A vs PB01S1205A
  • PB01S0505A vs PB01S1203A
  • PB01S0505A vs PB01S0515A
  • PB01S0505A vs PB01S0512A
  • PB01S0505A vs PB01S0509A
  • PB01S0505A vs PB01S0503A
  • PB01S0505A vs PB01D2415A
  • PB01S0505A vs PB01D2412A
  • PB01S0505A vs PB01D1212A
  • PB01S0505A vs PB01D1205A
  • PB01S0505A vs PB01D0515A
  • PB01S0505A vs PB01D0509A
  • PB01S0505A vs PB01D0505A
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything