E48SP12020NRFB
E48SP12020NRFB
Active
Description:  DC DC CONVERTER 12V 240W
Manufacturer:  Delta Electronics
History Price: $43.76
In Stock: 6300
E48SP12020NRFB Specification
Specification
Part No
E48SP12020NRFB
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
Delphi E48SP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
60V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
20A
Current - Output (Max)
240 W
Power (Watts)
2.25 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 122℃
Operating Temperature
0.945
Efficiency
Through Hole
Mounting Type
5-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.43" H (58.4mm x 22.9mm x 10.9mm)
E48SP12020NRFB PDF Datasheet
E48SP12020NRFB Related Parts
E48SC32005NRAA
E48SC32005NRAA
Delta Electronics
DC DC CONVERTER 32V 160W
E48SC32005NRAH
E48SC32005NRAH
Delta Electronics
DC DC CONVERTER 32V 160W
E48SC32009NRAA
E48SC32009NRAA
Delta Electronics
DC DC CONVERTER 32V 301W
E48SC32009NRAH
E48SC32009NRAH
Delta Electronics
DC DC CONVERTER 32V 301W
E48SC32009NRDH
E48SC32009NRDH
Delta Electronics
DC DC CONVERTER 32V 301W
E48SR12007NRFA
E48SR12007NRFA
Delta Electronics
DC DC CONVERTER 12V 84W
E48SH05020NRFA
E48SH05020NRFA
Delta Electronics
DC DC CONVERTER 5V 120W
E48SH3R330NRFA
E48SH3R330NRFA
Delta Electronics
DC DC CONVERTER 3.3V 120W
E48SR3R320NRFA
E48SR3R320NRFA
Delta Electronics
DC DC CONVERTER 3.3V 66W
E48SH12010NRFA
E48SH12010NRFA
Delta Electronics
DC DC CONVERTER 12V 120W
E48SH1R250NRFA
E48SH1R250NRFA
Delta Electronics
DC DC CONVERTER 1.2V 120W
E48SR05012NMFA
E48SR05012NMFA
Delta Electronics
DC DC CONVERTER 5V 66W
E48SP12020NRFB Compare Parts
  • E48SP12020NRFB vs E48SR1R825NRFA
  • E48SP12020NRFB vs E48SR1R825NNFA
  • E48SP12020NRFB vs E48SR1R225NRFA
  • E48SP12020NRFB vs E48SR12005NRFA
  • E48SP12020NRFB vs E48SH3R330NRFH
  • E48SP12020NRFB vs E48SH1R840NRFA
  • E48SP12020NRFB vs E48SH1R540NRFA
  • E48SP12020NRFB vs E48SH1R540NMFA
  • E48SP12020NRFB vs E48SH1R250NRFH
  • E48SP12020NRFB vs E48SH12010NRFH
  • E48SP12020NRFB vs E48SH05020NRFH
  • E48SP12020NRFB vs E48SC3R325NRFA
  • E48SP12020NRFB vs E48SC3R320NRFA
  • E48SP12020NRFB vs E48SC3R315NRFA
  • E48SP12020NRFB vs E48SC12005NNFA
  • E48SP12020NRFB vs E48SC05015NRFA
  • E48SP12020NRFB vs E48SC05012NRFA
  • E48SP12020NRFB vs E48SC12030NRFH
  • E48SP12020NRFB vs E48SC12025NRFH
  • E48SP12020NRFB vs E48SC12010NRFA
  • E48SP12020NRFB vs E48SD12020NNFG
  • E48SP12020NRFB vs E48SC12008NRFA
  • E48SP12020NRFB vs E48SP12020NRFA
  • E48SP12020NRFB vs E48SP3R360NRFA
  • E48SP12020NRFB vs E48SP3R340NRFA
  • E48SP12020NRFB vs E48SR12006NNFA
  • E48SP12020NRFB vs E48SR05012NMFA
  • E48SP12020NRFB vs E48SH1R250NRFA
  • E48SP12020NRFB vs E48SH12010NRFA
  • E48SP12020NRFB vs E48SR3R320NRFA
  • E48SP12020NRFB vs E48SH3R330NRFA
  • E48SP12020NRFB vs E48SH05020NRFA
  • E48SP12020NRFB vs E48SR12007NRFA
  • E48SP12020NRFB vs E48SC32009NRDH
  • E48SP12020NRFB vs E48SC32009NRAH
  • E48SP12020NRFB vs E48SC32009NRAA
  • E48SP12020NRFB vs E48SC32005NRAH
  • E48SP12020NRFB vs E48SC32005NRAA
  • E48SP12020NRFB vs E48SC50006NRAH
  • E48SP12020NRFB vs E48SC12020NRFH
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.