E36SR05015NRFA
E36SR05015NRFA
Not For New Designs
Description:  DC DC CONVERTER 5V 75W
Manufacturer:  Delta Electronics
History Price: $41.46825
In Stock: 30300
E36SR05015NRFA Specification
Specification
Part No
E36SR05015NRFA
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
Delphi E36SR (75W)
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
75V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
15A
Current - Output (Max)
75 W
Power (Watts)
2.25 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 122℃
Operating Temperature
0.89
Efficiency
Through Hole
Mounting Type
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.36" H (58.4mm x 22.9mm x 9.1mm)
E36SR05015NRFA PDF Datasheet
E36SR05015NRFA Related Parts
E36SR3R320NRFH
E36SR3R320NRFH
Delta Electronics
DC DC CONVERTER 3.3V 66W
E36SR3R320NRFA
E36SR3R320NRFA
Delta Electronics
DC DC CONVERTER 3.3V 75W
E36SR12004NKFA
E36SR12004NKFA
Delta Electronics
DC DC CONVERTER 12V 48W
E36SC12009NRFA
E36SC12009NRFA
Delta Electronics
DC DC CONVERTER 12V 108W
E36SC05025NRFA
E36SC05025NRFA
Delta Electronics
DC DC CONVERTER 5V 125W
E36SC3R335NRFA
E36SC3R335NRFA
Delta Electronics
DC DC CONVERTER 3.3V 116W
E36SR05015NRFH
E36SR05015NRFH
Delta Electronics
DC DC CONVERTER 5V 75W
E36SC3R335NNFA
E36SC3R335NNFA
Delta Electronics
DC DC CONVERTER
E36SC3R335NRFH
E36SC3R335NRFH
Delta Electronics
DC DC CONVERTER
E36SR12005NKFA
E36SR12005NKFA
Delta Electronics
941-1571-ND
E36SR12005NKFH
E36SR12005NKFH
Delta Electronics
941-1571-ND
E36SR05015NRFA Compare Parts
  • E36SR05015NRFA vs E36SC3R335NRFA
  • E36SR05015NRFA vs E36SC05025NRFA
  • E36SR05015NRFA vs E36SC12009NRFA
  • E36SR05015NRFA vs E36SR12004NKFA
  • E36SR05015NRFA vs E36SR3R320NRFA
  • E36SR05015NRFA vs E36SR3R320NRFH
  • E36SR05015NRFA vs E36SR12005NKFH
  • E36SR05015NRFA vs E36SR12005NKFA
  • E36SR05015NRFA vs E36SC3R335NRFH
  • E36SR05015NRFA vs E36SC3R335NNFA
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you