DJ06S4812A
DJ06S4812A
Active
Description:  DC DC CONVERTER 12V 6W
Manufacturer:  Delta Electronics
Datasheet:   DJ06S4812A Datasheet
History Price: $16.4114
In Stock: 41000
DJ06S4812A Specification
Specification
Part No
DJ06S4812A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
DJ06S/D (6W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
500mA
Current - Output (Max)
6 W
Power (Watts)
1.5 kV
Voltage - Isolation
Medical
Applications
OCP, SCP, UVLO
Features
-40℃ ~ 85℃
Operating Temperature
0.84
Efficiency
Through Hole
Mounting Type
24-DIP Module, 8 Leads
Package / Case
1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
DJ06S4812A PDF Datasheet
DJ06S4812A Related Parts
DJ06S2403A
DJ06S2403A
Delta Electronics
DC DC CONVERTER 3.3V 6W
DJ06S2405A
DJ06S2405A
Delta Electronics
DC DC CONVERTER 5V 6W
DJ06S2412A
DJ06S2412A
Delta Electronics
DC DC CONVERTER 12V 6W
DJ06S2415A
DJ06S2415A
Delta Electronics
DC DC CONVERTER 15V 6W
DJ06S2424A
DJ06S2424A
Delta Electronics
DC DC CONVERTER 24V 6W
DJ06S4803A
DJ06S4803A
Delta Electronics
DC DC CONVERTER 3.3V 6W
DJ06S4805A
DJ06S4805A
Delta Electronics
DC DC CONVERTER 5V 6W
DJ06S4815A
DJ06S4815A
Delta Electronics
DC DC CONVERTER 15V 6W
DJ06S4824A
DJ06S4824A
Delta Electronics
DC DC CONVERTER 24V 6W
DJ06D2405A
DJ06D2405A
Delta Electronics
DC DC CONVERTER +/-5V 6W
DJ06D2412A
DJ06D2412A
Delta Electronics
DC DC CONVERTER +/-12V 6W
DJ06D2415A
DJ06D2415A
Delta Electronics
DC DC CONVERTER +/-15V 6W
DJ06S4812A Compare Parts
  • DJ06S4812A vs DJ06D4812A
  • DJ06S4812A vs DJ06D4805A
  • DJ06S4812A vs DJ06D2415A
  • DJ06S4812A vs DJ06D2412A
  • DJ06S4812A vs DJ06D2405A
  • DJ06S4812A vs DJ06S4824A
  • DJ06S4812A vs DJ06S4815A
  • DJ06S4812A vs DJ06S4805A
  • DJ06S4812A vs DJ06S4803A
  • DJ06S4812A vs DJ06S2424A
  • DJ06S4812A vs DJ06S2415A
  • DJ06S4812A vs DJ06S2412A
  • DJ06S4812A vs DJ06S2405A
  • DJ06S4812A vs DJ06S2403A
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!