DH06S1203A
DH06S1203A
Active
Description:  DC DC CONVERTER 3.3V 6W
Manufacturer:  Delta Electronics
Datasheet:   DH06S1203A Datasheet
History Price: $15.1434
In Stock: 26900
DH06S1203A Specification
Specification
Part No
DH06S1203A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
DH06S/D (6W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
3.3V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1.2A
Current - Output (Max)
6 W
Power (Watts)
1.5 kV
Voltage - Isolation
Medical
Applications
OCP, SCP, UVLO
Features
-40℃ ~ 85℃
Operating Temperature
0.75
Efficiency
Through Hole
Mounting Type
24-DIP Module, 8 Leads
Package / Case
1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
DH06S1203A PDF Datasheet
DH06S1203A Related Parts
DH06S1205A
DH06S1205A
Delta Electronics
DC DC CONVERTER 5V 6W
DH06S1212A
DH06S1212A
Delta Electronics
DC DC CONVERTER 12V 6W
DH06S1215A
DH06S1215A
Delta Electronics
DC DC CONVERTER 15V 6W
DH06S1224A
DH06S1224A
Delta Electronics
DC DC CONVERTER 24V 6W
DH06S2403A
DH06S2403A
Delta Electronics
DC DC CONVERTER 3.3V 6W
DH06S2405A
DH06S2405A
Delta Electronics
DC DC CONVERTER 5V 6W
DH06S2412A
DH06S2412A
Delta Electronics
DC DC CONVERTER 12V 6W
DH06S2415A
DH06S2415A
Delta Electronics
DC DC CONVERTER 15V 6W
DH06S2424A
DH06S2424A
Delta Electronics
DC DC CONVERTER 15V 6W
DH06S4803A
DH06S4803A
Delta Electronics
DC DC CONVERTER 3.3V 6W
DH06S4805A
DH06S4805A
Delta Electronics
DC DC CONVERTER 5V 6W
DH06S4812A
DH06S4812A
Delta Electronics
DC DC CONVERTER 12V 6W
DH06S1203A Compare Parts
  • DH06S1203A vs DH06D4812A
  • DH06S1203A vs DH06D4805A
  • DH06S1203A vs DH06D2415A
  • DH06S1203A vs DH06D2412A
  • DH06S1203A vs DH06D2405A
  • DH06S1203A vs DH06D1215A
  • DH06S1203A vs DH06D1212A
  • DH06S1203A vs DH06D1205A
  • DH06S1203A vs DH06S4824A
  • DH06S1203A vs DH06S4815A
  • DH06S1203A vs DH06S4812A
  • DH06S1203A vs DH06S4805A
  • DH06S1203A vs DH06S4803A
  • DH06S1203A vs DH06S2424A
  • DH06S1203A vs DH06S2415A
  • DH06S1203A vs DH06S2412A
  • DH06S1203A vs DH06S2405A
  • DH06S1203A vs DH06S2403A
  • DH06S1203A vs DH06S1224A
  • DH06S1203A vs DH06S1215A
  • DH06S1203A vs DH06S1212A
  • DH06S1203A vs DH06S1205A
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller