☰
AC02S2400A
AC02S2400A
Obsolete
Description:  AC/DC CONVERTER 2W
Manufacturer:  Delta Electronics
Datasheet:   AC02S2400A Datasheet
History Price: Obsolete
In Stock: 15600
AC02S2400A Specification
Specification
Part No
AC02S2400A
Category
Board Mount - AC/DC Converters
Manufacturer
Delta Electronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
-
Type
-
Number of Outputs
-
Voltage - Input
-
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
-
Applications
-
Features
-
Operating Temperature
-
Efficiency
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Approval Agency
-
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.