☰
AA60S2400A
AA60S2400A
Obsolete
Description:  AC/DC CONVERTER 24V 60W
Manufacturer:  Delta Electronics
Datasheet:   AA60S2400A Datasheet
History Price: Obsolete
In Stock: 18000
AA60S2400A Specification
Specification
Part No
AA60S2400A
Category
Board Mount - AC/DC Converters
Manufacturer
Delta Electronics
Series
AA60S (60W)
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 264 VAC
Voltage - Input
24V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
2.5A
Current - Output (Max)
ITE (Commercial)
Applications
Universal Input
Features
-10℃ ~ 70℃ (With Derating)
Operating Temperature
0.84
Efficiency
Through Hole
Mounting Type
6-DIP Module, 4 Leads
Package / Case
3.50" L x 2.66" W x 1.35" H (88.9mm x 67.5mm x 34.2mm)
Size / Dimension
CE, UL
Approval Agency
60950-1
AA60S2400A PDF Datasheet
AA60S2400A Compare Parts
  • AA60S2400A vs AA60S1500A
  • AA60S2400A vs AA60S1200A
  • AA60S2400A vs AA60S0500A
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend