☰
AA30S2400A
AA30S2400A
Obsolete
Description:  AC/DC CONVERTER 24V 30W
Manufacturer:  Delta Electronics
Datasheet:   AA30S2400A Datasheet
History Price: Obsolete
In Stock: 19200
AA30S2400A Specification
Specification
Part No
AA30S2400A
Category
Board Mount - AC/DC Converters
Manufacturer
Delta Electronics
Series
AA30S (30W)
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 264 VAC
Voltage - Input
24V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1.25A
Current - Output (Max)
ITE (Commercial)
Applications
Universal Input
Features
-25℃ ~ 70℃ (With Derating)
Operating Temperature
0.8
Efficiency
Through Hole
Mounting Type
7-DIP Module, 5 Leads
Package / Case
3.50" L x 2.50" W x 0.85" H (89.9mm x 63.5mm x 21.7mm)
Size / Dimension
CE, cUL, UL
Approval Agency
60950-1
AA30S2400A PDF Datasheet
AA30S2400A Related Parts
AA30D0512A
AA30D0512A
Delta Electronics
AC/DC CONVERTER 5V 12V 30W
AA30D1212A
AA30D1212A
Delta Electronics
AC/DC CONVERTER +/-12V 30W
AA30D1515A
AA30D1515A
Delta Electronics
AC/DC CONVERTER +/-15V 30W
AA30S0500A
AA30S0500A
Delta Electronics
AC/DC CONVERTER 5V 30W
AA30S1200A
AA30S1200A
Delta Electronics
AC/DC CONVERTER 12V 30W
AA30S4800A
AA30S4800A
Delta Electronics
AC/DC CONVERTER 48V 30W
AA30T030512A
AA30T030512A
Delta Electronics
AC/DC CONVERTER 3.3V 5V 12V 30W
AA30T050312A
AA30T050312A
Delta Electronics
AC/DC CONVERTER 5V 3.3V 12V 30W
AA30T051212A
AA30T051212A
Delta Electronics
AC/DC CONVERTER 5V +/-12V 30W
AA30T051515A
AA30T051515A
Delta Electronics
AC/DC CONVERTER 5V +/-15V 30W
AA30T121205A
AA30T121205A
Delta Electronics
AC/DC CONVERTER +/-12V 5V 30W
AA30S2400A Compare Parts
  • AA30S2400A vs AA30T051515A
  • AA30S2400A vs AA30T051212A
  • AA30S2400A vs AA30T050312A
  • AA30S2400A vs AA30T030512A
  • AA30S2400A vs AA30S4800A
  • AA30S2400A vs AA30S1200A
  • AA30S2400A vs AA30S0500A
  • AA30S2400A vs AA30D1515A
  • AA30S2400A vs AA30D1212A
  • AA30S2400A vs AA30D0512A
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described