Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Daburn Electronics TWA3-48S12
TWA3-48S12
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 3W
Manufacturer:
Daburn Electronics
Datasheet:
TWA3-48S12 Datasheet
History Price: $38
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TWA3-48S12 Specification
Specification
Part No
TWA3-48S12
Category
Board Mount - DC/DC Converters
Manufacturer
Daburn Electronics
Series
TWA3 (3W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
72V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
250mA
Power (Watts)
3 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
-
Operating Temperature
-25℃ ~ 71℃
Efficiency
0.76
Mounting Type
Through Hole
Package / Case
24-DIP Module, 12 Leads
TWA3-48S12 PDF Datasheet
TWA3-48S12 Datasheet
Click and Download: TWA3-48S12 Datasheet
TWA3-48S12 Related Parts
TWA3-12-12
Daburn Electronics
DC DC CONVERTER +/-12V 3W
TWA3-12-15
Daburn Electronics
DC DC CONVERTER +/-15V 3W
TWA3-12-5
Daburn Electronics
DC DC CONVERTER +/-5V 2.5W
TWA3-12S12
Daburn Electronics
DC DC CONVERTER 12V 3W
TWA3-12S15
Daburn Electronics
DC DC CONVERTER 15V 3W
TWA3-12S33
Daburn Electronics
DC DC CONVERTER 3.3V 1.98W
TWA3-24-12
Daburn Electronics
DC DC CONVERTER +/-12V 3W
TWA3-24-15
Daburn Electronics
DC DC CONVERTER +/-15V 3W
TWA3-24-5
Daburn Electronics
DC DC CONVERTER +/-5V 2.5W
TWA3-24S12
Daburn Electronics
DC DC CONVERTER 12V 3W
TWA3-24S15
Daburn Electronics
DC DC CONVERTER 15V 3W
TWA3-24S33
Daburn Electronics
DC DC CONVERTER 3.3V 1.98W
TWA3-48S12 Compare Parts
TWA3-48S12 vs TWA3-S-15
TWA3-48S12 vs TWA3-5S5
TWA3-48S12 vs TWA3-5S33
TWA3-48S12 vs TWA3-5S15
TWA3-48S12 vs TWA3-5S12
TWA3-48S12 vs TWA3-5-5
TWA3-48S12 vs TWA3-5-12
TWA3-48S12 vs TWA3-48S5
TWA3-48S12 vs TWA3-48S33
TWA3-48S12 vs TWA3-48S15
TWA3-48S12 vs TWA3-48-5
TWA3-48S12 vs TWA3-48-15
TWA3-48S12 vs TWA3-48-12
TWA3-48S12 vs TWA3-24S5
TWA3-48S12 vs TWA3-24S33
TWA3-48S12 vs TWA3-24S15
TWA3-48S12 vs TWA3-24S12
TWA3-48S12 vs TWA3-24-5
TWA3-48S12 vs TWA3-24-15
TWA3-48S12 vs TWA3-24-12
TWA3-48S12 vs TWA3-12S33
TWA3-48S12 vs TWA3-12S15
TWA3-48S12 vs TWA3-12S12
TWA3-48S12 vs TWA3-12-5
TWA3-48S12 vs TWA3-12-15
TWA3-48S12 vs TWA3-12-12
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement