P52-15
P52-15
Active
Description:  AC/DC CONVERTER 5V +/-15V
Manufacturer:  Daburn Electronics
Datasheet:   P52-15 Datasheet
History Price: $189.72
In Stock: 25100
P52-15 Specification
Specification
Part No
P52-15
Category
Board Mount - AC/DC Converters
Manufacturer
Daburn Electronics
Series
P5
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
3
Number of Outputs
105 ~ 125 VAC
Voltage - Input
5V
Voltage - Output 1
15V
Voltage - Output 2
-15V
Voltage - Output 3
-
Voltage - Output 4
250mA, 100mA, 100mA
Current - Output (Max)
ITE (Commercial)
Applications
SCP
Features
-25℃ ~ 71℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
7-DIP Module
Package / Case
3.50" L x 2.50" W x 1.56" H (88.9mm x 63.5mm x 39.6mm)
Size / Dimension
CE, cURus
Approval Agency
-
P52-15 PDF Datasheet
P52-15 Related Parts
P52-12
P52-12
Daburn Electronics
AC/DC CONVERTER 5V +/-12V
P52-12/22
P52-12/22
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-12/22/MHIA
P52-12/22/MHIA
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-12/MHIA
P52-12/MHIA
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-12-04
P52-12-04
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-12-04/MHIA
P52-12-04/MHIA
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-12AX
P52-12AX
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-12AX/MHIA
P52-12AX/MHIA
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-12Q
P52-12Q
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-12Q/MHIA
P52-12Q/MHIA
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-12QX
P52-12QX
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-12QX/MHIA
P52-12QX/MHIA
Polytron Devices
AC/DC CONVERTER 5V +/-12V
P52-15 Compare Parts
  • P52-15 vs P52-15XE/MHIA
  • P52-15 vs P52-15XE
  • P52-15 vs P52-15XA/MHIA
  • P52-15 vs P52-15XA
  • P52-15 vs P52-15X/MHIA
  • P52-15 vs P52-15X
  • P52-15 vs P52-15W/MHIA
  • P52-15 vs P52-15W
  • P52-15 vs P52-15QX/MHIA
  • P52-15 vs P52-15QX
  • P52-15 vs P52-15Q/MHIA
  • P52-15 vs P52-15Q
  • P52-15 vs P52-15AX/MHIA
  • P52-15 vs P52-15AX
  • P52-15 vs P52-15-04/MHIA
  • P52-15 vs P52-15-04
  • P52-15 vs P52-15/MHIA
  • P52-15 vs P52-15/22/MHIA
  • P52-15 vs P52-15/22
  • P52-15 vs P52-12XE/MHIA
  • P52-15 vs P52-12XE
  • P52-15 vs P52-12XA/MHIA
  • P52-15 vs P52-12XA
  • P52-15 vs P52-12X/MHIA
  • P52-15 vs P52-12X
  • P52-15 vs P52-12W/MHIA
  • P52-15 vs P52-12W
  • P52-15 vs P52-12QX/MHIA
  • P52-15 vs P52-12QX
  • P52-15 vs P52-12Q/MHIA
  • P52-15 vs P52-12Q
  • P52-15 vs P52-12AX/MHIA
  • P52-15 vs P52-12AX
  • P52-15 vs P52-12-04/MHIA
  • P52-15 vs P52-12-04
  • P52-15 vs P52-12/MHIA
  • P52-15 vs P52-12/22/MHIA
  • P52-15 vs P52-12/22
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.