P38
P38
Active
Description:  AC/DC CONVERTER 5V 5W
Manufacturer:  Daburn Electronics
Datasheet:   P38 Datasheet
History Price: $122.39
In Stock: 32200
P38 Specification
Specification
Part No
P38
Category
Board Mount - AC/DC Converters
Manufacturer
Daburn Electronics
Series
P3
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
105 ~ 125 VAC
Voltage - Input
5V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1A
Current - Output (Max)
ITE (Commercial)
Applications
-
Features
-25℃ ~ 71℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
7-DIP Module, 5 Leads
Package / Case
3.50" L x 2.50" W x 1.25" H (88.9mm x 63.5mm x 31.8mm)
Size / Dimension
CE, CSA, cURus, UL
Approval Agency
5 W
P38 PDF Datasheet
P38 Related Parts
P38/22
P38/22
Daburn Electronics
AC/DC CONVERTER 5V 5W
P38-12
P38-12
Daburn Electronics
AC/DC CONVERTER +/-12VDC 19W
P38-12/22
P38-12/22
Daburn Electronics
AC/DC CONVERTER +/-12VDC 19W
P38-12S
P38-12S
Daburn Electronics
AC/DC CONVERTER 12V 12W
P38-12S/22
P38-12S/22
Daburn Electronics
AC/DC CONVERTER 12V 12W
P38/1.56
P38/1.56
Polytron Devices
AC/DC CONVERTER 5V
P38/1.56/22
P38/1.56/22
Polytron Devices
AC/DC CONVERTER 5V
P38/1.56/22/MHIA
P38/1.56/22/MHIA
Polytron Devices
AC/DC CONVERTER 5V
P38/1.56/MHIA
P38/1.56/MHIA
Polytron Devices
AC/DC CONVERTER 5V
P38/1.56-04
P38/1.56-04
Polytron Devices
AC/DC CONVERTER 5V
P38/1.56-04/MHIA
P38/1.56-04/MHIA
Polytron Devices
AC/DC CONVERTER 5V
P38/1.56AX
P38/1.56AX
Polytron Devices
AC/DC CONVERTER 5V
P38 Compare Parts
  • P38 vs P38-12S
  • P38 vs P38-12/22
  • P38 vs P38-12
  • P38 vs P38/22
  • P38 vs P38XE/MHIA
  • P38 vs P38XE
  • P38 vs P38XA/MHIA
  • P38 vs P38XA
  • P38 vs P38X/MHIA
  • P38 vs P38X
  • P38 vs P38W/MHIA
  • P38 vs P38W
  • P38 vs P38QX/MHIA
  • P38 vs P38QX
  • P38 vs P38Q/MHIA
  • P38 vs P38Q
  • P38 vs P38AX/MHIA
  • P38 vs P38AX
  • P38 vs P38-5XE/MHIA
  • P38 vs P38-5XE
  • P38 vs P38-5XA/MHIA
  • P38 vs P38-5XA
  • P38 vs P38-5X/MHIA
  • P38 vs P38-5X
  • P38 vs P38-5W/MHIA
  • P38 vs P38-5W
  • P38 vs P38-5QX/MHIA
  • P38 vs P38-5QX
  • P38 vs P38-5Q/MHIA
  • P38 vs P38-5Q
  • P38 vs P38-5AX/MHIA
  • P38 vs P38-5AX
  • P38 vs P38-5-04/MHIA
  • P38 vs P38-5-04
  • P38 vs P38-5/MHIA
  • P38 vs P38-5/22/MHIA
  • P38 vs P38-5/22
  • P38 vs P38-5
  • P38 vs P38-24SXE/MHIA
  • P38 vs P38-24SXE
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.