P37-15/22
P37-15/22
Active
Description:  AC/DC CONVERTER +/-15V 15W
Manufacturer:  Daburn Electronics
Datasheet:   P37-15/22 Datasheet
History Price: $200.56
In Stock: 32500
P37-15/22 Specification
Specification
Part No
P37-15/22
Category
Board Mount - AC/DC Converters
Manufacturer
Daburn Electronics
Series
P3
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
2
Number of Outputs
105 ~ 125 VAC
Voltage - Input
15V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
500mA, 500mA
Current - Output (Max)
ITE (Commercial)
Applications
-
Features
-25℃ ~ 71℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
5-DIP Module
Package / Case
3.50" L x 2.50" W x 2.01" H (88.9mm x 63.5mm x 51.0mm)
Size / Dimension
CE, CSA, cURus, UL
Approval Agency
15 W
P37-15/22 PDF Datasheet
P37-15/22 Related Parts
P37
P37
Daburn Electronics
AC/DC CONVERTER 5V
P37-15
P37-15
Daburn Electronics
AC/DC CONVERTER +/-15V 15W
P37-15AX
P37-15AX
Daburn Electronics
AC/DC CONVERTER +/-15V
P37-5
P37-5
Daburn Electronics
AC/DC CONVERTER +/-5V 5W
P37-5/22
P37-5/22
Daburn Electronics
AC/DC CONVERTER +/-5V 5W
P37/22
P37/22
Polytron Devices
AC/DC CONVERTER 5V
P37/22/MHIA
P37/22/MHIA
Polytron Devices
AC/DC CONVERTER 5V
P37/MHIA
P37/MHIA
Daburn Electronics
AC/DC CONVERTER 5V
P37-04
P37-04
Polytron Devices
AC/DC CONVERTER 5V
P37-04/MHIA
P37-04/MHIA
Polytron Devices
AC/DC CONVERTER 5V
P37-1
P37-1
Polytron Devices
AC/DC CONVERTER 5V
P37-1/22
P37-1/22
Polytron Devices
AC/DC CONVERTER 5V
P37-15/22 Compare Parts
  • P37-15/22 vs P37-5
  • P37-15/22 vs P37-15AX
  • P37-15/22 vs P37-15
  • P37-15/22 vs P37
  • P37-15/22 vs P37XE/MHIA
  • P37-15/22 vs P37XE
  • P37-15/22 vs P37XA/MHIA
  • P37-15/22 vs P37XA
  • P37-15/22 vs P37X/MHIA
  • P37-15/22 vs P37X
  • P37-15/22 vs P37W/MHIA
  • P37-15/22 vs P37W
  • P37-15/22 vs P37QX/MHIA
  • P37-15/22 vs P37QX
  • P37-15/22 vs P37Q/MHIA
  • P37-15/22 vs P37Q
  • P37-15/22 vs P37AX/MHIA
  • P37-15/22 vs P37AX
  • P37-15/22 vs P37-8XE/MHIA
  • P37-15/22 vs P37-8XE
  • P37-15/22 vs P37-8XA/MHIA
  • P37-15/22 vs P37-8XA
  • P37-15/22 vs P37-8X/MHIA
  • P37-15/22 vs P37-8X
  • P37-15/22 vs P37-8W/MHIA
  • P37-15/22 vs P37-8W
  • P37-15/22 vs P37-8QX/MHIA
  • P37-15/22 vs P37-8QX
  • P37-15/22 vs P37-8Q/MHIA
  • P37-15/22 vs P37-8Q
  • P37-15/22 vs P37-8AX/MHIA
  • P37-15/22 vs P37-8AX
  • P37-15/22 vs P37-8-04/MHIA
  • P37-15/22 vs P37-8-04
  • P37-15/22 vs P37-8/MHIA
  • P37-15/22 vs P37-8/22/MHIA
  • P37-15/22 vs P37-8/22
  • P37-15/22 vs P37-8
  • P37-15/22 vs P37-5XE/MHIA
  • P37-15/22 vs P37-5XE
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.