MTWA4-24S12
MTWA4-24S12
Active
Description:  DC/DC CONVERTER 4 WATTS MEDICAL
Manufacturer:  Daburn Electronics
Datasheet:   MTWA4-24S12 Datasheet
History Price: $49.71
In Stock: 10700
MTWA4-24S12 Specification
Specification
Part No
MTWA4-24S12
Category
Board Mount - DC/DC Converters
Manufacturer
Daburn Electronics
Series
MTWA4 (3.5W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
292mA
Current - Output (Max)
3.5 W
Power (Watts)
5 kV
Voltage - Isolation
ITE (Commercial), Medical
Applications
Remote On/Off
Features
-40℃ ~ 105℃ (With Derating)
Operating Temperature
0.83
Efficiency
Through Hole
Mounting Type
16-DIP Module, 7 Leads
Package / Case
0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm)
MTWA4-24S12 PDF Datasheet
MTWA4-24S12 Related Parts
MTWA4-12-12
MTWA4-12-12
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12-12-SM
MTWA4-12-12-SM
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12-15
MTWA4-12-15
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12-15-SM
MTWA4-12-15-SM
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12S12
MTWA4-12S12
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12S12-SM
MTWA4-12S12-SM
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12S15
MTWA4-12S15
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12S15-SM
MTWA4-12S15-SM
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12S24
MTWA4-12S24
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12S24-SM
MTWA4-12S24-SM
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12S5
MTWA4-12S5
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-12S5-SM
MTWA4-12S5-SM
Daburn Electronics
DC/DC CONVERTER 4 WATTS MEDICAL
MTWA4-24S12 Compare Parts
  • MTWA4-24S12 vs MTWA4-5S9
  • MTWA4-24S12 vs MTWA4-5S5-SM
  • MTWA4-24S12 vs MTWA4-5S5
  • MTWA4-24S12 vs MTWA4-5S24-SM
  • MTWA4-24S12 vs MTWA4-5S24
  • MTWA4-24S12 vs MTWA4-5S15-SM
  • MTWA4-24S12 vs MTWA4-5S15
  • MTWA4-24S12 vs MTWA4-5S12-SM
  • MTWA4-24S12 vs MTWA4-5S12
  • MTWA4-24S12 vs MTWA4-5-15-SM
  • MTWA4-24S12 vs MTWA4-5-15
  • MTWA4-24S12 vs MTWA4-5-12-SM
  • MTWA4-24S12 vs MTWA4-5-12
  • MTWA4-24S12 vs MTWA4-48S9-SM
  • MTWA4-24S12 vs MTWA4-48S9
  • MTWA4-24S12 vs MTWA4-48S5-SM
  • MTWA4-24S12 vs MTWA4-48S5
  • MTWA4-24S12 vs MTWA4-48S24-SM
  • MTWA4-24S12 vs MTWA4-48S24
  • MTWA4-24S12 vs MTWA4-48S15-SM
  • MTWA4-24S12 vs MTWA4-48S15
  • MTWA4-24S12 vs MTWA4-48S12-SM
  • MTWA4-24S12 vs MTWA4-48S12
  • MTWA4-24S12 vs MTWA4-48-15-SM
  • MTWA4-24S12 vs MTWA4-48-15
  • MTWA4-24S12 vs MTWA4-48-12-SM
  • MTWA4-24S12 vs MTWA4-48-12
  • MTWA4-24S12 vs MTWA4-24S9-SM
  • MTWA4-24S12 vs MTWA4-24S9
  • MTWA4-24S12 vs MTWA4-24S5-SM
  • MTWA4-24S12 vs MTWA4-24S5
  • MTWA4-24S12 vs MTWA4-24S24-SM
  • MTWA4-24S12 vs MTWA4-24S24
  • MTWA4-24S12 vs MTWA4-24S15-SM
  • MTWA4-24S12 vs MTWA4-24S15
  • MTWA4-24S12 vs MTWA4-24S12-SM
  • MTWA4-24S12 vs MTWA4-12S9-SM
  • MTWA4-24S12 vs MTWA4-12S9
  • MTWA4-24S12 vs MTWA4-12S5-SM
  • MTWA4-24S12 vs MTWA4-12S5
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.