HEA2-24-15
HEA2-24-15
Active
Description:  DC DC CONVERTER +/-15V 2W
Manufacturer:  Daburn Electronics
Datasheet:   HEA2-24-15 Datasheet
History Price: $21.24
In Stock: 37200
HEA2-24-15 Specification
Specification
Part No
HEA2-24-15
Category
Board Mount - DC/DC Converters
Manufacturer
Daburn Electronics
Series
HEA2 (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
15V
Voltage - Output 2
-15V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
67mA, 67mA
Power (Watts)
2 W
Voltage - Isolation
1.6 kV
Applications
ITE (Commercial)
Features
Remote On/Off
Operating Temperature
-40℃ ~ 105℃ (With Derating)
Efficiency
0.86
Mounting Type
Through Hole
Package / Case
8-SIP Module, 7 Leads
HEA2-24-15 Related Parts
HEA2-12-12
HEA2-12-12
Daburn Electronics
DC DC CONVERTER +/-12V 2W
HEA2-12-15
HEA2-12-15
Daburn Electronics
DC DC CONVERTER +/-15V 2W
HEA2-12-5
HEA2-12-5
Daburn Electronics
DC DC CONVERTER +/-5V 2W
HEA2-12S12
HEA2-12S12
Daburn Electronics
DC DC CONVERTER 12V 2W
HEA2-12S15
HEA2-12S15
Daburn Electronics
DC DC CONVERTER 15V 2W
HEA2-12S24
HEA2-12S24
Daburn Electronics
DC DC CONVERTER 24V 2W
HEA2-12S33
HEA2-12S33
Daburn Electronics
DC DC CONVERTER 3.3V 1.7W
HEA2-12S5
HEA2-12S5
Daburn Electronics
DC DC CONVERTER 5V 2W
HEA2-12S9
HEA2-12S9
Daburn Electronics
DC DC CONVERTER 9V 2W
HEA2-24-12
HEA2-24-12
Daburn Electronics
DC DC CONVERTER +/-12V 2W
HEA2-24-5
HEA2-24-5
Daburn Electronics
DC DC CONVERTER +/-5V 2W
HEA2-24S12
HEA2-24S12
Daburn Electronics
DC DC CONVERTER 12V 2W
HEA2-24-15 Compare Parts
  • HEA2-24-15 vs HEA2-5S5
  • HEA2-24-15 vs HEA2-5S33
  • HEA2-24-15 vs HEA2-5S24
  • HEA2-24-15 vs HEA2-5S15
  • HEA2-24-15 vs HEA2-5S12
  • HEA2-24-15 vs HEA2-5-5
  • HEA2-24-15 vs HEA2-5-15
  • HEA2-24-15 vs HEA2-5-12
  • HEA2-24-15 vs HEA2-48S9
  • HEA2-24-15 vs HEA2-48S5
  • HEA2-24-15 vs HEA2-48S33
  • HEA2-24-15 vs HEA2-48S24
  • HEA2-24-15 vs HEA2-48S15
  • HEA2-24-15 vs HEA2-48S12
  • HEA2-24-15 vs HEA2-48-5
  • HEA2-24-15 vs HEA2-48-15
  • HEA2-24-15 vs HEA2-48-12
  • HEA2-24-15 vs HEA2-24S9
  • HEA2-24-15 vs HEA2-24S5
  • HEA2-24-15 vs HEA2-24S33
  • HEA2-24-15 vs HEA2-24S24
  • HEA2-24-15 vs HEA2-24S15
  • HEA2-24-15 vs HEA2-24S12
  • HEA2-24-15 vs HEA2-24-5
  • HEA2-24-15 vs HEA2-24-12
  • HEA2-24-15 vs HEA2-12S9
  • HEA2-24-15 vs HEA2-12S5
  • HEA2-24-15 vs HEA2-12S33
  • HEA2-24-15 vs HEA2-12S24
  • HEA2-24-15 vs HEA2-12S15
  • HEA2-24-15 vs HEA2-12S12
  • HEA2-24-15 vs HEA2-12-5
  • HEA2-24-15 vs HEA2-12-15
  • HEA2-24-15 vs HEA2-12-12
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you