☰
EC6A14
EC6A14
Active
Description:  DC DC CONVERTER +/-5V 7.5W
Manufacturer:  Cincon Electronics
Datasheet:   EC6A14 Datasheet
History Price: $19.53
In Stock: 3360
EC6A14 Specification
Specification
Part No
EC6A14
Category
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Series
EC6A (7.5W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-5V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
750mA, 750mA
Power (Watts)
7.5 W
Voltage - Isolation
1.5 kV
Applications
ITE (Commercial)
Features
SCP
Operating Temperature
-40℃ ~ 100℃ (With Derating)
Efficiency
0.84
Mounting Type
Through Hole
Package / Case
24-DIP Module, 14 Leads
EC6A14 Related Parts
EC6A01
EC6A01
Cincon Electronics
DC DC CONVERTER 5V 7.5W
EC6A02
EC6A02
Cincon Electronics
DC DC CONVERTER 12V 7.5W
EC6A03
EC6A03
Cincon Electronics
DC DC CONVERTER 15V 7.5W
EC6A04
EC6A04
Cincon Electronics
DC DC CONVERTER +/-5V 7.5W
EC6A05
EC6A05
Cincon Electronics
DC DC CONVERTER +/-12V 7.4W
EC6A06
EC6A06
Cincon Electronics
DC DC CONVERTER +/-15V 7.5W
EC6A07
EC6A07
Cincon Electronics
DC DC CONVERTER 3.3V 5W
EC6A11
EC6A11
Cincon Electronics
DC DC CONVERTER 5V 7.5W
EC6A12
EC6A12
Cincon Electronics
DC DC CONVERTER 12V 7.5W
EC6A13
EC6A13
Cincon Electronics
DC DC CONVERTER 15V 7.5W
EC6A15
EC6A15
Cincon Electronics
DC DC CONVERTER +/-12V 7.4W
EC6A16
EC6A16
Cincon Electronics
DC DC CONVERTER +/-15V 7.5W
EC6A14 Compare Parts
  • EC6A14 vs EC6AW-110D12
  • EC6A14 vs EC6AW-110D05
  • EC6A14 vs EC6AW-110S15
  • EC6A14 vs EC6AW-110S05
  • EC6A14 vs EC6AW-110S33
  • EC6A14 vs EC6AW-110S12
  • EC6A14 vs EC6AW-48D15
  • EC6A14 vs EC6AW-48D12
  • EC6A14 vs EC6AW-48D05
  • EC6A14 vs EC6AW-48S15
  • EC6A14 vs EC6AW-48S12
  • EC6A14 vs EC6AW-48S05
  • EC6A14 vs EC6AW-48S33
  • EC6A14 vs EC6AW-24D15
  • EC6A14 vs EC6AW-24D12
  • EC6A14 vs EC6AW-24D05
  • EC6A14 vs EC6AW-24S15
  • EC6A14 vs EC6AW-24S12
  • EC6A14 vs EC6AW-24S05
  • EC6A14 vs EC6AW-24S33
  • EC6A14 vs EC6A27
  • EC6A14 vs EC6A26
  • EC6A14 vs EC6A25
  • EC6A14 vs EC6A24
  • EC6A14 vs EC6A23
  • EC6A14 vs EC6A22
  • EC6A14 vs EC6A21
  • EC6A14 vs EC6A17
  • EC6A14 vs EC6A16
  • EC6A14 vs EC6A15
  • EC6A14 vs EC6A13
  • EC6A14 vs EC6A12
  • EC6A14 vs EC6A11
  • EC6A14 vs EC6A07
  • EC6A14 vs EC6A06
  • EC6A14 vs EC6A05
  • EC6A14 vs EC6A04
  • EC6A14 vs EC6A03
  • EC6A14 vs EC6A02
  • EC6A14 vs EC6A01
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!