☰
EC5BE25
EC5BE25
Active
Description:  DC DC CONVERTER +/-15V 15W
Manufacturer:  Cincon Electronics
Datasheet:   EC5BE25 Datasheet
History Price: $37.68
In Stock: 39440
EC5BE25 Specification
Specification
Part No
EC5BE25
Category
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Series
EC5BE (15W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
36V
Voltage - Input (Max)
72V
Voltage - Output 1
15V
Voltage - Output 2
-15V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
500mA, 500mA
Power (Watts)
15 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
SCP
Operating Temperature
-25℃ ~ 100℃ (With Derating)
Efficiency
0.83
Mounting Type
Through Hole
Package / Case
6-DIP Module
EC5BE25 PDF Datasheet
EC5BE25 Related Parts
EC5A-05S33
EC5A-05S33
Cincon Electronics
DC DC CONVERTER 3.3V 6.6W
EC5A-12S33
EC5A-12S33
Cincon Electronics
DC DC CONVERTER 3.3V 6.6W
EC5A-12S05
EC5A-12S05
Cincon Electronics
DC DC CONVERTER 5V 10W
EC5A-12S12
EC5A-12S12
Cincon Electronics
DC DC CONVERTER 12V 10W
EC5A-12S15
EC5A-12S15
Cincon Electronics
DC DC CONVERTER 15V 10W
EC5A-24S12
EC5A-24S12
Cincon Electronics
DC DC CONVERTER 12V 19W
EC5A-24S15
EC5A-24S15
Cincon Electronics
DC DC CONVERTER 15V 24W
EC5SBW-24S33
EC5SBW-24S33
Cincon Electronics
DC DC CONVERTER 3.3V 25W
EC5SBW-24S05
EC5SBW-24S05
Cincon Electronics
DC DC CONVERTER 5V 30W
EC5SBW-24S12
EC5SBW-24S12
Cincon Electronics
DC DC CONVERTER 12V 30W
EC5SBW-24S15
EC5SBW-24S15
Cincon Electronics
DC DC CONVERTER 15V 30W
EC5SBW-24D12
EC5SBW-24D12
Cincon Electronics
DC DC CONVERTER +/-12V 30W
EC5BE25 Compare Parts
  • EC5BE25 vs EC5SAW-48S15N
  • EC5BE25 vs EC5SAW-48S12N
  • EC5BE25 vs EC5SAW-48S05N
  • EC5BE25 vs EC5SAW-48D15N
  • EC5BE25 vs EC5SAW-48D12N
  • EC5BE25 vs EC5SAW-48D05N
  • EC5BE25 vs EC5SAW-24S33N
  • EC5BE25 vs EC5SAW-24S15N
  • EC5BE25 vs EC5SAW-24S12N
  • EC5BE25 vs EC5SAW-24S05N
  • EC5BE25 vs EC5SAW-24D15N
  • EC5BE25 vs EC5SAW-24D12N
  • EC5BE25 vs EC5SAW-24D05N
  • EC5BE25 vs EC5SBW-48D15N
  • EC5BE25 vs EC5SBW-48D12N
  • EC5BE25 vs EC5SBW-48S15N
  • EC5BE25 vs EC5SBW-48S12N
  • EC5BE25 vs EC5SBW-48S05N
  • EC5BE25 vs EC5SBW-48S33N
  • EC5BE25 vs EC5SBW-24D15N
  • EC5BE25 vs EC5SBW-24D12N
  • EC5BE25 vs EC5SBW-24S15N
  • EC5BE25 vs EC5SBW-24S12N
  • EC5BE25 vs EC5SBW-24S05N
  • EC5BE25 vs EC5SBW-24S33N
  • EC5BE25 vs EC5BE27A
  • EC5BE25 vs EC5BE26A
  • EC5BE25 vs EC5BE25A
  • EC5BE25 vs EC5BE24A
  • EC5BE25 vs EC5BE23A
  • EC5BE25 vs EC5BE22A
  • EC5BE25 vs EC5BE21A
  • EC5BE25 vs EC5BE17A
  • EC5BE25 vs EC5BE16A
  • EC5BE25 vs EC5BE15A
  • EC5BE25 vs EC5BE14A
  • EC5BE25 vs EC5BE13A
  • EC5BE25 vs EC5BE12A
  • EC5BE25 vs EC5BE11A
  • EC5BE25 vs EC5BE07A
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.