Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Cincon Electronics EC4A23HM-E
EC4A23HM-E
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 15V 6W
Manufacturer:
Cincon Electronics
Datasheet:
EC4A23HM-E Datasheet
History Price: $14.7
In Stock: 24700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EC4A23HM-E Specification
Specification
Part No
EC4A23HM-E
Category
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Series
EC4A-E (6W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
72V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
400mA
Power (Watts)
6 W
Voltage - Isolation
1.5 kV
Applications
ITE (Commercial)
Features
SCP, UVLO
Operating Temperature
-40℃ ~ 100℃ (With Derating)
Efficiency
0.87
Mounting Type
Through Hole
Package / Case
24-DIP Module, 14 Leads
EC4A23HM-E PDF Datasheet
EC4A23HM-E Datasheet
Click and Download: EC4A23HM-E Datasheet
EC4A23HM-E Related Parts
EC4A01
Cincon Electronics
DC DC CONVERTER 5V 5W
EC4A02
Cincon Electronics
DC DC CONVERTER 12V 5.6W
EC4A03
Cincon Electronics
DC DC CONVERTER 15V 6W
EC4A04
Cincon Electronics
DC DC CONVERTER +/-12V 5.5W
EC4A05
Cincon Electronics
DC DC CONVERTER +/-15V 5.7W
EC4A06
Cincon Electronics
DC DC CONVERTER +/-5V 5W
EC4A07
Cincon Electronics
DC DC CONVERTER 3.3V 3.3W
EC4A11
Cincon Electronics
DC DC CONVERTER 5V 5W
EC4A12
Cincon Electronics
DC DC CONVERTER 12V 5.6W
EC4A13
Cincon Electronics
DC DC CONVERTER 15V 6W
EC4A14
Cincon Electronics
DC DC CONVERTER +/-12V 5.5W
EC4A15
Cincon Electronics
DC DC CONVERTER +/-15V 5.7W
EC4A23HM-E Compare Parts
EC4A23HM-E vs EC4SAW-48D12HN
EC4A23HM-E vs EC4SAW-48D05HN
EC4A23HM-E vs EC4SAW-24D15HN
EC4A23HM-E vs EC4SAW-24D12HN
EC4A23HM-E vs EC4SAW-24D05HN
EC4A23HM-E vs EC4A05HS-E
EC4A23HM-E vs EC4SBW-48D15N
EC4A23HM-E vs EC4SBW-48D12N
EC4A23HM-E vs EC4SBW-48S15N
EC4A23HM-E vs EC4SBW-48S12N
EC4A23HM-E vs EC4SBW-48S05N
EC4A23HM-E vs EC4SBW-48S33N
EC4A23HM-E vs EC4SBW-24D15N
EC4A23HM-E vs EC4SBW-24D12N
EC4A23HM-E vs EC4SBW-24S15N
EC4A23HM-E vs EC4SBW-24S12N
EC4A23HM-E vs EC4SBW-24S05N
EC4A23HM-E vs EC4SBW-24S33N
EC4A23HM-E vs EC4SBW-48D15
EC4A23HM-E vs EC4SBW-48D12
EC4A23HM-E vs EC4SBW-48S15
EC4A23HM-E vs EC4SBW-48S12
EC4A23HM-E vs EC4SBW-48S05
EC4A23HM-E vs EC4SBW-48S33
EC4A23HM-E vs EC4SBW-24D15
EC4A23HM-E vs EC4SBW-24D12
EC4A23HM-E vs EC4SBW-24S15
EC4A23HM-E vs EC4SBW-24S12
EC4A23HM-E vs EC4SBW-24S05
EC4A23HM-E vs EC4SBW-24S33
EC4A23HM-E vs EC4BW17H
EC4A23HM-E vs EC4BW16H
EC4A23HM-E vs EC4BW14H
EC4A23HM-E vs EC4BW13H
EC4A23HM-E vs EC4BW12H
EC4A23HM-E vs EC4BW11H
EC4A23HM-E vs EC4BW07H
EC4A23HM-E vs EC4BW06H
EC4A23HM-E vs EC4BW05H
EC4A23HM-E vs EC4BW04H
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!