☰
EC2A34M
EC2A34M
Not For New Designs
Description:  DC DC CONVERTER +/-12V 1.5W
Manufacturer:  Cincon Electronics
Datasheet:   EC2A34M Datasheet
History Price: $8.026
In Stock: 47040
EC2A34M Specification
Specification
Part No
EC2A34M
Category
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Series
EC2A (1.5W)
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
25.2V
Voltage - Input (Max)
30.8V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
60mA, 60mA
Power (Watts)
1.5 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
SCP
Operating Temperature
-25℃ ~ 71℃
Efficiency
0.5
Mounting Type
Through Hole
Package / Case
24-DIP Module, 14 Leads
EC2A34M Related Parts
EC2SA01N
EC2SA01N
Cincon Electronics
DC DC CONVERTER 5V 2W
EC2SA02N
EC2SA02N
Cincon Electronics
DC DC CONVERTER 12V 2W
EC2SA03N
EC2SA03N
Cincon Electronics
DC DC CONVERTER 15V 2W
EC2SA04N
EC2SA04N
Cincon Electronics
DC DC CONVERTER +/-12V 2W
EC2SA05N
EC2SA05N
Cincon Electronics
DC DC CONVERTER +/-15V 2W
EC2SA06N
EC2SA06N
Cincon Electronics
DC DC CONVERTER +/-5V 2W
EC2SA11N
EC2SA11N
Cincon Electronics
DC DC CONVERTER 5V 2W
EC2SA12N
EC2SA12N
Cincon Electronics
DC DC CONVERTER 12V 2W
EC2SA13N
EC2SA13N
Cincon Electronics
DC DC CONVERTER 15V 2W
EC2SA14N
EC2SA14N
Cincon Electronics
DC DC CONVERTER +/-12V 2W
EC2SA15N
EC2SA15N
Cincon Electronics
DC DC CONVERTER +/-15V 2W
EC2SA16N
EC2SA16N
Cincon Electronics
DC DC CONVERTER +/-5V 2W
EC2A34M Compare Parts
  • EC2A34M vs EC2SA26NH
  • EC2A34M vs EC2SA25NH
  • EC2A34M vs EC2SA24NH
  • EC2A34M vs EC2SA23NH
  • EC2A34M vs EC2SA22NH
  • EC2A34M vs EC2SA21NH
  • EC2A34M vs EC2SA16NH
  • EC2A34M vs EC2SA15NH
  • EC2A34M vs EC2SA14NH
  • EC2A34M vs EC2SA13NH
  • EC2A34M vs EC2SA12NH
  • EC2A34M vs EC2SA11NH
  • EC2A34M vs EC2SA06NH
  • EC2A34M vs EC2SA05NH
  • EC2A34M vs EC2SA04NH
  • EC2A34M vs EC2SA03NH
  • EC2A34M vs EC2SA02NH
  • EC2A34M vs EC2SA01NH
  • EC2A34M vs EC2SBW-48D15N
  • EC2A34M vs EC2SBW-48D12N
  • EC2A34M vs EC2SBW-48D05N
  • EC2A34M vs EC2SBW-48S15N
  • EC2A34M vs EC2SBW-48S12N
  • EC2A34M vs EC2SBW-48S05N
  • EC2A34M vs EC2SBW-48S33N
  • EC2A34M vs EC2SBW-24D15N
  • EC2A34M vs EC2SBW-24D12N
  • EC2A34M vs EC2SBW-24D05N
  • EC2A34M vs EC2SBW-24S15N
  • EC2A34M vs EC2SBW-24S12N
  • EC2A34M vs EC2SBW-24S05N
  • EC2A34M vs EC2SBW-24S33N
  • EC2A34M vs EC2SBW-48D15
  • EC2A34M vs EC2SBW-48D12
  • EC2A34M vs EC2SBW-48D05
  • EC2A34M vs EC2SBW-48S15
  • EC2A34M vs EC2SBW-48S12
  • EC2A34M vs EC2SBW-48S05
  • EC2A34M vs EC2SBW-48S33
  • EC2A34M vs EC2SBW-24D15
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.