☰
EC1SC13
EC1SC13
Active
Description:  DC DC CONVERTER 15V 20W
Manufacturer:  Cincon Electronics
Datasheet:   EC1SC13 Datasheet
History Price: $44.17
In Stock: 3920
EC1SC13 Specification
Specification
Part No
EC1SC13
Category
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Series
EC1SC (20W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
72V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1.33A
Current - Output (Max)
20 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, SCP
Features
-25℃ ~ 100℃ (With Derating)
Operating Temperature
0.84
Efficiency
Through Hole
Mounting Type
8-DIP Module, 7 Leads
Package / Case
2.00" L x 1.60" W x 0.45" H (50.8mm x 40.6mm x 11.4mm)
EC1SC13 PDF Datasheet
EC1SC13 Related Parts
EC1SA01N
EC1SA01N
Cincon Electronics
ISOLATED DC/DC CONVERTERS 1W UNR
EC1SA02N
EC1SA02N
Cincon Electronics
DC DC CONVERTER 12V 1W
EC1SA03N
EC1SA03N
Cincon Electronics
DC DC CONVERTER 15V 1W
EC1SA04N
EC1SA04N
Cincon Electronics
DC DC CONVERTER +/-12V 1W
EC1SA05N
EC1SA05N
Cincon Electronics
DC DC CONVERTER +/-15V 1W
EC1SA06N
EC1SA06N
Cincon Electronics
DC DC CONVERTER +/-5V 1W
EC1SA11N
EC1SA11N
Cincon Electronics
DC DC CONVERTER 5V 1W
EC1SA12N
EC1SA12N
Cincon Electronics
DC DC CONVERTER 12V 1W
EC1SA13N
EC1SA13N
Cincon Electronics
DC DC CONVERTER 15V 1W
EC1SA14N
EC1SA14N
Cincon Electronics
DC DC CONVERTER +/-12V 1W
EC1SA15N
EC1SA15N
Cincon Electronics
DC DC CONVERTER +/-15V 1W
EC1SA16N
EC1SA16N
Cincon Electronics
DC DC CONVERTER +/-5V 1W
EC1SC13 Compare Parts
  • EC1SC13 vs EC1SC17
  • EC1SC13 vs EC1SC16
  • EC1SC13 vs EC1SC15
  • EC1SC13 vs EC1SC14
  • EC1SC13 vs EC1SC12
  • EC1SC13 vs EC1SC11
  • EC1SC13 vs EC1SC07
  • EC1SC13 vs EC1SC06
  • EC1SC13 vs EC1SC05
  • EC1SC13 vs EC1SC04
  • EC1SC13 vs EC1SC03
  • EC1SC13 vs EC1SC02
  • EC1SC13 vs EC1SC01
  • EC1SC13 vs EC1SA04NS
  • EC1SC13 vs EC1SA01NS
  • EC1SC13 vs EC1SA26N
  • EC1SC13 vs EC1SA25N
  • EC1SC13 vs EC1SA24N
  • EC1SC13 vs EC1SA23N
  • EC1SC13 vs EC1SA22N
  • EC1SC13 vs EC1SA21N
  • EC1SC13 vs EC1SA16N
  • EC1SC13 vs EC1SA15N
  • EC1SC13 vs EC1SA14N
  • EC1SC13 vs EC1SA13N
  • EC1SC13 vs EC1SA12N
  • EC1SC13 vs EC1SA11N
  • EC1SC13 vs EC1SA06N
  • EC1SC13 vs EC1SA05N
  • EC1SC13 vs EC1SA04N
  • EC1SC13 vs EC1SA03N
  • EC1SC13 vs EC1SA02N
  • EC1SC13 vs EC1SA01N
  • EC1SC13 vs EC1TA23N
  • EC1SC13 vs EC1TA22N
  • EC1SC13 vs EC1TA13N
  • EC1SC13 vs EC1TA12N
  • EC1SC13 vs EC1TA11N
  • EC1SC13 vs EC1TA03N
  • EC1SC13 vs EC1TA02N
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class