☰
CFM41S120-E
CFM41S120-E
Active
Description:  AC/DC CONVERTER 12V 40W
Manufacturer:  Cincon Electronics
Datasheet:   CFM41S120-E Datasheet
History Price: $28.24
In Stock: 27120
CFM41S120-E Specification
Specification
Part No
CFM41S120-E
Category
Board Mount - AC/DC Converters
Manufacturer
Cincon Electronics
Series
CFM41S (40W)
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
90 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Input
12V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
3.34A
Current - Output (Max)
40 W
Applications
Household Appliances, ITE (Commercial)
Features
Universal Input
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.9
Mounting Type
Through Hole
Package / Case
6-DIP Module
Size / Dimension
2.14" L x 2.14" W x 1.04" H (54.4mm x 54.5mm x 26.5mm)
Approval Agency
CE, cURus, DEMKO, FCC
CFM41S120-E PDF Datasheet
CFM41S120-E Related Parts
CFM05S03
CFM05S03
Cincon Electronics
AC/DC CONVERTER 3.3V 5W
CFM05S050
CFM05S050
Cincon Electronics
AC/DC CONVERTER 5V 5W
CFM05S090
CFM05S090
Cincon Electronics
AC/DC CONVERTER 9V 5W
CFM05S150
CFM05S150
Cincon Electronics
AC/DC CONVERTER 15V 5W
CFM05S180
CFM05S180
Cincon Electronics
AC/DC CONVERTER 18V 5W
CFM06S033
CFM06S033
Cincon Electronics
AC/DC CONVERTER 3.3V 5W
CFM06S033-E
CFM06S033-E
Cincon Electronics
AC/DC CONVERTER 3.3V 5W
CFM06S050
CFM06S050
Cincon Electronics
AC/DC CONVERTER 5V 6W
CFM06S050-E
CFM06S050-E
Cincon Electronics
AC/DC CONVERTER 5V 6W
CFM06S090
CFM06S090
Cincon Electronics
AC/DC CONVERTER 9V 6W
CFM06S090-E
CFM06S090-E
Cincon Electronics
AC/DC CONVERTER 9V 6W
CFM06S120
CFM06S120
Cincon Electronics
AC/DC CONVERTER 12V 6W
CFM41S120-E Compare Parts
  • CFM41S120-E vs CFM70S360-P
  • CFM41S120-E vs CFM70S240-P
  • CFM41S120-E vs CFM70S150-P
  • CFM41S120-E vs CFM70S120-P
  • CFM41S120-E vs CFM70S050-P
  • CFM41S120-E vs CFM61S480-E PL
  • CFM41S120-E vs CFM61S480-E
  • CFM41S120-E vs CFM61S480 PL
  • CFM41S120-E vs CFM61S480
  • CFM41S120-E vs CFM61S360-E PL
  • CFM41S120-E vs CFM61S360-E
  • CFM41S120-E vs CFM61S360 PL
  • CFM41S120-E vs CFM61S360
  • CFM41S120-E vs CFM61S240-E PL
  • CFM41S120-E vs CFM61S240-E
  • CFM41S120-E vs CFM61S240 PL
  • CFM41S120-E vs CFM61S240
  • CFM41S120-E vs CFM61S150-E PL
  • CFM41S120-E vs CFM61S150-E
  • CFM41S120-E vs CFM61S150 PL
  • CFM41S120-E vs CFM61S150
  • CFM41S120-E vs CFM61S120-E PL
  • CFM41S120-E vs CFM61S120-E
  • CFM41S120-E vs CFM61S120 PL
  • CFM41S120-E vs CFM61S120
  • CFM41S120-E vs CFM61S050-E PL
  • CFM41S120-E vs CFM61S050-E
  • CFM41S120-E vs CFM61S050 PL
  • CFM41S120-E vs CFM61S050
  • CFM41S120-E vs CFM60S480-P
  • CFM41S120-E vs CFM60S360-P
  • CFM41S120-E vs CFM60S300-P
  • CFM41S120-E vs CFM60S240-P
  • CFM41S120-E vs CFM60S150-P
  • CFM41S120-E vs CFM60S120-P
  • CFM41S120-E vs CFM60S090-P
  • CFM41S120-E vs CFM60S050-P
  • CFM41S120-E vs CFM60S033-P
  • CFM41S120-E vs CFM50S480-P
  • CFM41S120-E vs CFM50S360-P
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.