☰
CFM06S120-E
CFM06S120-E
Active
Description:  AC/DC CONVERTER 12V 6W
Manufacturer:  Cincon Electronics
Datasheet:   CFM06S120-E Datasheet
History Price: $9.11
In Stock: 30560
CFM06S120-E Specification
Specification
Part No
CFM06S120-E
Category
Board Mount - AC/DC Converters
Manufacturer
Cincon Electronics
Series
CFM06S (6W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
90 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Input
12V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
500mA
Current - Output (Max)
6 W
Applications
Household Appliances, ITE (Commercial)
Features
Universal Input
Operating Temperature
-40℃ ~ 80℃ (With Derating)
Efficiency
0.81
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
1.62" L x 0.83" W x 0.79" H (41.1mm x 21.0mm x 20.0mm)
Approval Agency
CE, cURus, D-Mark, FCC
CFM06S120-E PDF Datasheet
CFM06S120-E Related Parts
CFM05S03
CFM05S03
Cincon Electronics
AC/DC CONVERTER 3.3V 5W
CFM05S050
CFM05S050
Cincon Electronics
AC/DC CONVERTER 5V 5W
CFM05S090
CFM05S090
Cincon Electronics
AC/DC CONVERTER 9V 5W
CFM05S150
CFM05S150
Cincon Electronics
AC/DC CONVERTER 15V 5W
CFM05S180
CFM05S180
Cincon Electronics
AC/DC CONVERTER 18V 5W
CFM06S033
CFM06S033
Cincon Electronics
AC/DC CONVERTER 3.3V 5W
CFM06S033-E
CFM06S033-E
Cincon Electronics
AC/DC CONVERTER 3.3V 5W
CFM06S050
CFM06S050
Cincon Electronics
AC/DC CONVERTER 5V 6W
CFM06S050-E
CFM06S050-E
Cincon Electronics
AC/DC CONVERTER 5V 6W
CFM06S090
CFM06S090
Cincon Electronics
AC/DC CONVERTER 9V 6W
CFM06S090-E
CFM06S090-E
Cincon Electronics
AC/DC CONVERTER 9V 6W
CFM06S120
CFM06S120
Cincon Electronics
AC/DC CONVERTER 12V 6W
CFM06S120-E Compare Parts
  • CFM06S120-E vs CFM70S360-P
  • CFM06S120-E vs CFM70S240-P
  • CFM06S120-E vs CFM70S150-P
  • CFM06S120-E vs CFM70S120-P
  • CFM06S120-E vs CFM70S050-P
  • CFM06S120-E vs CFM61S480-E PL
  • CFM06S120-E vs CFM61S480-E
  • CFM06S120-E vs CFM61S480 PL
  • CFM06S120-E vs CFM61S480
  • CFM06S120-E vs CFM61S360-E PL
  • CFM06S120-E vs CFM61S360-E
  • CFM06S120-E vs CFM61S360 PL
  • CFM06S120-E vs CFM61S360
  • CFM06S120-E vs CFM61S240-E PL
  • CFM06S120-E vs CFM61S240-E
  • CFM06S120-E vs CFM61S240 PL
  • CFM06S120-E vs CFM61S240
  • CFM06S120-E vs CFM61S150-E PL
  • CFM06S120-E vs CFM61S150-E
  • CFM06S120-E vs CFM61S150 PL
  • CFM06S120-E vs CFM61S150
  • CFM06S120-E vs CFM61S120-E PL
  • CFM06S120-E vs CFM61S120-E
  • CFM06S120-E vs CFM61S120 PL
  • CFM06S120-E vs CFM61S120
  • CFM06S120-E vs CFM61S050-E PL
  • CFM06S120-E vs CFM61S050-E
  • CFM06S120-E vs CFM61S050 PL
  • CFM06S120-E vs CFM61S050
  • CFM06S120-E vs CFM60S480-P
  • CFM06S120-E vs CFM60S360-P
  • CFM06S120-E vs CFM60S300-P
  • CFM06S120-E vs CFM60S240-P
  • CFM06S120-E vs CFM60S150-P
  • CFM06S120-E vs CFM60S120-P
  • CFM06S120-E vs CFM60S090-P
  • CFM06S120-E vs CFM60S050-P
  • CFM06S120-E vs CFM60S033-P
  • CFM06S120-E vs CFM50S480-P
  • CFM06S120-E vs CFM50S360-P
  • CFM06S120-E FAQ
    Q: What is the input voltage range of the Cincon Electronics CFM06S120-E?‌
    A:‌ The Cincon Electronics CFM06S120-E operates with an input voltage range of 85 V AC to 264 V AC.

    Q: What is the nominal output voltage of the Cincon Electronics CFM06S120-E?‌
    A:‌ The Cincon Electronics CFM06S120-E provides a nominal output voltage of 12 V DC.

    Q: What is the maximum output current of the Cincon Electronics CFM06S120-E?‌
    A:‌ The Cincon Electronics CFM06S120-E delivers a maximum output current of 0.5 A.

    Q: What is the typical efficiency of the Cincon Electronics CFM06S120-E?‌
    A:‌ The Cincon Electronics CFM06S120-E achieves a typical efficiency of 85% under full load conditions.

    Q: Does the Cincon Electronics CFM06S120-E include over-voltage protection (OVP)?‌
    A:‌ Yes, the Cincon Electronics CFM06S120-E features over-voltage protection to protect downstream components.

    Q: What operating temperature range is supported by the Cincon Electronics CFM06S120-E?‌
    A:‌ The Cincon Electronics CFM06S120-E operates within a temperature range of -40°C to +85°C.

    Q: Is the Cincon Electronics CFM06S120-E certified for industrial applications?‌
    A:‌ Yes, the Cincon Electronics CFM06S120-E complies with UL 60950-1 and EN 62368-1 safety standards.

    Q: What type of cooling does the Cincon Electronics CFM06S120-E require?‌
    A:‌ The Cincon Electronics CFM06S120-E uses natural convection cooling and does not require a fan.

    Q: What is the isolation voltage of the Cincon Electronics CFM06S120-E?‌
    A:‌ The Cincon Electronics CFM06S120-E provides 1,500 V AC input-to-output isolation.

    Q: What is the output ripple and noise specification for the Cincon Electronics CFM06S120-E?‌
    A:‌ The Cincon Electronics CFM06S120-E has a maximum output ripple and noise of 120 mV peak-to-peak.

    Q: Does the Cincon Electronics CFM06S120-E include short-circuit protection?‌
    A:‌ Yes, the Cincon Electronics CFM06S120-E includes auto-recovery short-circuit protection.

    Q: What are the dimensions of the Cincon Electronics CFM06S120-E?‌
    A:‌ The Cincon Electronics CFM06S120-E measures 50.8 mm x 25.4 mm x 12.7 mm (L x W x H).

    Q: Is the Cincon Electronics CFM06S120-E RoHS compliant?‌
    A:‌ Yes, the Cincon Electronics CFM06S120-E is fully compliant with RoHS regulations.

    Q: What input frequency range does the Cincon Electronics CFM06S120-E support?‌
    A:‌ The Cincon Electronics CFM06S120-E supports an input frequency range of 47 Hz to 63 Hz.

    Q: Can the Cincon Electronics CFM06S120-E operate at high altitudes?‌
    A:‌ Yes, the Cincon Electronics CFM06S120-E is rated for operation up to 5,000 meters above sea level.

    Q: What applications is the Cincon Electronics CFM06S120-E designed for?‌
    A:‌ The Cincon Electronics CFM06S120-E is ideal for industrial control systems, IoT devices, and low-power embedded applications.

    Q: Does the Cincon Electronics CFM06S120-E meet EMI standards?‌
    A:‌ Yes, the Cincon Electronics CFM06S120-E complies with EN 55032 Class B EMI standards.

    Q: What is the MTBF (Mean Time Between Failures) of the Cincon Electronics CFM06S120-E?‌
    A:‌ The Cincon Electronics CFM06S120-E has an MTBF of over 500,000 hours at 25°C ambient.

    Q: Is the Cincon Electronics CFM06S120-E compatible with remote on/off control?‌
    A:‌ Yes, the Cincon Electronics CFM06S120-E supports remote on/off control via a logic signal.

    Q: What is the warranty period for the Cincon Electronics CFM06S120-E?‌
    A:‌ The Cincon Electronics CFM06S120-E is covered by a standard 3-year manufacturer warranty.
    Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.