Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Bel Power Solutions QME48T40012-NGB0G
QME48T40012-NGB0G
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 1.2V 48W
Manufacturer:
Bel Power Solutions
Datasheet:
QME48T40012-NGB0G Datasheet
History Price: $90.67
In Stock: 25300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QME48T40012-NGB0G Specification
Specification
Part No
QME48T40012-NGB0G
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
QME48T40
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
1.2V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
40A
Current - Output (Max)
48 W
Power (Watts)
2 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Features
-40℃ ~ 85℃ (With Derating)
Operating Temperature
0.82
Efficiency
Through Hole
Mounting Type
8-DIP Module, 1/4 Brick
Package / Case
2.30" L x 1.45" W x 0.43" H (58.4mm x 36.8mm x 10.9mm)
QME48T40012-NGB0G PDF Datasheet
QME48T40012-NGB0G Datasheet
Click and Download: QME48T40012-NGB0G Datasheet
QME48T40012-NGB0G Related Parts
QME48T20120-NGA0G
Bel Power Solutions
DC DC CONVERTER 12V 240W
QME48T20120-NGB0G
Bel Power Solutions
DC DC CONVERTER 12V 240W
QME48T20120-PGB0G
Bel Power Solutions
DC DC CONVERTER 12V 240W
QME48T35120-NJB0G
Bel Power Solutions
DC DC CONVERTER 12V 420W
QME48T40010-NGB0G
Bel Power Solutions
DC DC CONVERTER 1V 40W
QME48T40033-NGB0G
Bel Power Solutions
DC DC CONVERTER 3.3V 132W
QME48T40050-NGA0G
Bel Power Solutions
DC DC CONVERTER 5V 200W
QME48T40050-NGB0
Bel Power Solutions
DC DC CONVERTER 5V 200W
QME48T40050-NGB0G
Bel Power Solutions
DC DC CONVERTER 5V 200W
QME48T20120-NGB0
Bel Power Solutions
DC DC CONVERTER 12V 240W
QME48T20120-PGA0G
Bel Power Solutions
DC DC CONVERTER 12V 240W
QME48T35120-NJA0G
Bel Power Solutions
DC DC CONVERTER 12V 420W
QME48T40012-NGB0G Compare Parts
QME48T40012-NGB0G vs QME48T40050-NGB0
QME48T40012-NGB0G vs QME48T40050-NGA0G
QME48T40012-NGB0G vs QME48T40033-NGB0G
QME48T40012-NGB0G vs QME48T40010-NGB0G
QME48T40012-NGB0G vs QME48T35120-NJB0G
QME48T40012-NGB0G vs QME48T20120-PGB0G
QME48T40012-NGB0G vs QME48T20120-NGB0G
QME48T40012-NGB0G vs QME48T20120-NGA0G
QME48T40012-NGB0G vs QME48T40050-PGABG
QME48T40012-NGB0G vs QME48T40050-PGA0G-S2
QME48T40012-NGB0G vs QME48T40050-PGA0G
QME48T40012-NGB0G vs QME48T40050-NGBBG
QME48T40012-NGB0G vs QME48T40050-NGALG
QME48T40012-NGB0G vs QME48T40050-NGAFG
QME48T40012-NGB0G vs QME48T40050-NGABG
QME48T40012-NGB0G vs QME48T40033-PGB0G
QME48T40012-NGB0G vs QME48T40033-NGB0G-S1
QME48T40012-NGB0G vs QME48T40033-NGB0
QME48T40012-NGB0G vs QME48T40033-NGA0G-S100
QME48T40012-NGB0G vs QME48T40018-PGB0G
QME48T40012-NGB0G vs QME48T40012-PGB0G
QME48T40012-NGB0G vs QME48T35120-PJBBG
QME48T40012-NGB0G vs QME48T35120-PJB0G
QME48T40012-NGB0G vs QME48T35120-PJABG
QME48T40012-NGB0G vs QME48T35120-PJA0G
QME48T40012-NGB0G vs QME48T35120-NJBBG
QME48T40012-NGB0G vs QME48T35120-NJABG
QME48T40012-NGB0G vs QME48T35120-NJA0G
QME48T40012-NGB0G vs QME48T20120-PGA0G
QME48T40012-NGB0G vs QME48T20120-NGB0
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok