HBC25ZH-NT
HBC25ZH-NT
Obsolete
Description:  DC DC CONVERTER 12V 300W
Manufacturer:  Bel Power Solutions
Datasheet:   HBC25ZH-NT Datasheet
History Price: Obsolete
In Stock: 37200
HBC25ZH-NT Specification
Specification
Part No
HBC25ZH-NT
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
HBC (300W)
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Intermediate Bus Converter
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
25A
Power (Watts)
300 W
Voltage - Isolation
1.5 kV
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 110℃
Efficiency
0.92
Mounting Type
Through Hole
Package / Case
9-DIP Module, 1/2 Brick
HBC25ZH-NT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad