110IMX35D05D15-8G
110IMX35D05D15-8G
Active
Description:  DC DC CONVERTER 5V 15V 15V 35W
Manufacturer:  Bel Power Solutions
History Price: $171.72
In Stock: 9600
110IMX35D05D15-8G Specification
Specification
Part No
110IMX35D05D15-8G
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
Melcher IMX35 (35W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module, Conformal Coated
Number of Outputs
4
Voltage - Input (Min)
60V
Voltage - Input (Max)
150V
Voltage - Output 1
5V
Voltage - Output 2
15V
Voltage - Output 3
15V
Voltage - Output 4
-
Current - Output (Max)
1.4A, 600mA, 600mA
Power (Watts)
35 W
Voltage - Isolation
2.5 kV
Applications
ITE (Commercial), Railway
Features
OCP, OTP, OVP, SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.88
Mounting Type
Through Hole
Package / Case
19-DIP Module, 17 Leads
110IMX35D05D15-8G PDF Datasheet
110IMX35D05D15-8G Related Parts
110IMX35D05D05-8
110IMX35D05D05-8
Bel Power Solutions
DC DC CONVERTER 5V 5V 5V 35W
110IMX35D05D12-8G
110IMX35D05D12-8G
Bel Power Solutions
DC DC CONVERTER 5V 12V 12V 35W
110IMX35D05D12-8
110IMX35D05D12-8
Bel Power Solutions
DC DC CONVERTER 5V 12V 12V 35W
110IMX35D05D15-8
110IMX35D05D15-8
Bel Power Solutions
DC DC CONVERTER 5V 15V 15V 35W
110IMX35D12D12-8
110IMX35D12D12-8
Bel Power Solutions
DC DC CONVERTER 12V 12V 12V 35W
110IMX35D15D15-8
110IMX35D15D15-8
Bel Power Solutions
DC DC CONVERTER 15V 15V 15V 35W
110IMX7-05-05-8G
110IMX7-05-05-8G
Bel Power Solutions
DC DC CONVERTER 5V 5V 7W
110IMX7-05-05-8
110IMX7-05-05-8
Bel Power Solutions
DC DC CONVERTER 5V 5V 7W
110IMX7-05-8
110IMX7-05-8
Bel Power Solutions
DC DC CONVERTER 5.1V 7W
110IMX7-12-12-8G
110IMX7-12-12-8G
Bel Power Solutions
DC DC CONVERTER 12V 12V 7.2W
110IMX7-12-12-8
110IMX7-12-12-8
Bel Power Solutions
DC DC CONVERTER 12V 12V 7W
110IMX7-15-15-8
110IMX7-15-15-8
Bel Power Solutions
DC DC CONVERTER 15V 15V 7W
110IMX35D05D15-8G Compare Parts
  • 110IMX35D05D15-8G vs 110IMY70-24-24-0G
  • 110IMX35D05D15-8G vs 110IMY70-05-0TZG
  • 110IMX35D05D15-8G vs 110IMY70-05-0TG
  • 110IMX35D05D15-8G vs 110IMY70-15-0TZG
  • 110IMX35D05D15-8G vs 110IMY70-15-0TG
  • 110IMX35D05D15-8G vs 110IMY70-12-0TZG
  • 110IMX35D05D15-8G vs 110IMY70-12-0TG
  • 110IMX35D05D15-8G vs 110IMX35D15D15-8G
  • 110IMX35D05D15-8G vs 110IMX7-15-15-8G
  • 110IMX35D05D15-8G vs 110IMX7-05-8G
  • 110IMX35D05D15-8G vs 110IMX7-24-24-8G
  • 110IMX35D05D15-8G vs 110IMX35D12D12-8G
  • 110IMX35D05D15-8G vs 110IMX35D05D05-8G
  • 110IMX35D05D15-8G vs 110IMY15-15-15-8G
  • 110IMX35D05D15-8G vs 110IMY15-12-12-8G
  • 110IMX35D05D15-8G vs 110IMY15-05-05-8G
  • 110IMX35D05D15-8G vs 110IMY15-03-8RG-G
  • 110IMX35D05D15-8G vs 110IMX7-24-24-8
  • 110IMX35D05D15-8G vs 110IMX7-15-15-8
  • 110IMX35D05D15-8G vs 110IMX7-12-12-8
  • 110IMX35D05D15-8G vs 110IMX7-12-12-8G
  • 110IMX35D05D15-8G vs 110IMX7-05-8
  • 110IMX35D05D15-8G vs 110IMX7-05-05-8
  • 110IMX35D05D15-8G vs 110IMX7-05-05-8G
  • 110IMX35D05D15-8G vs 110IMX35D15D15-8
  • 110IMX35D05D15-8G vs 110IMX35D12D12-8
  • 110IMX35D05D15-8G vs 110IMX35D05D15-8
  • 110IMX35D05D15-8G vs 110IMX35D05D12-8
  • 110IMX35D05D15-8G vs 110IMX35D05D12-8G
  • 110IMX35D05D15-8G vs 110IMX35D05D05-8
  • 110IMX35D05D15-8G vs 110IMY70-24-24-0IG
  • 110IMX35D05D15-8G vs 110IMY70-15-0ITZG
  • 110IMX35D05D15-8G vs 110IMY70-15-0ITG
  • 110IMX35D05D15-8G vs 110IMY70-12-0ITZG
  • 110IMX35D05D15-8G vs 110IMY70-12-0ITG
  • 110IMX35D05D15-8G vs 110IMY70-05-0ITZG
  • 110IMX35D05D15-8G vs 110IMY70-05-0ITG
  • 110IMX35D05D15-8G vs 110IMY35D15D15-8
  • 110IMX35D05D15-8G vs 110IMY35D12D12-8
  • 110IMX35D05D15-8G vs 110IMY35D05D05-8
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping