Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Bel Fuse 0RCY-60U120
0RCY-60U120
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 84W
Manufacturer:
Bel Fuse
Datasheet:
0RCY-60U120 Datasheet
History Price: Active
In Stock: 12500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
0RCY-60U120 Specification
Specification
Part No
0RCY-60U120
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Fuse
Series
0RCY-60U
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
7A
Power (Watts)
84 W
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Features
-40℃ ~ 85℃
Operating Temperature
0.92
Efficiency
Through Hole
Mounting Type
8-DIP Module, 1/8 Brick
Package / Case
2.30" L x 0.90" W x 0.49" H (58.4mm x 22.9mm x 12.4mm)
0RCY-60U120 PDF Datasheet
0RCY-60U120 Datasheet
Click and Download: 0RCY-60U120 Datasheet
0RCY-60U120 Related Parts
0RCY-60U050
Bel Power Solutions
DC DC CONVERTER 5V 75W
0RCY-60U12L
Bel Power Solutions
DC DC CONVERTER 12V 84W
0RCY-D4T12FG
Bel Power Solutions
DC-DC 36-75V IN 12V 20A OUT 240W
0RCY-D4T12HG
Bel Power Solutions
DC-DC 36-75V IN 12V 20A OUT 240W
0RCY-F0S10BG
Bel Power Solutions
DC DC CONVERTER 10.2V 500W
0RCY-60T050G
Bel Power Solutions
DC DC CONVERTER 5V 60W
0RCB-60T025
Bel Fuse
DC DC CONVERTER 2.5V 50W
0RCB-60T03L
Bel Fuse
DC DC CONVERTER 3.3V 50W
0RCB-60TV2L
Bel Fuse
DC DC CONVERTER 1.2V 30W
0RCB-60TV80
Bel Fuse
DC DC CONVERTER 1.8V 45W
0RCY-60U03L
Bel Fuse
DC DC CONVERTER 3.3V 50W
0RCY-60U05L
Bel Fuse
DC DC CONVERTER 5V 75W
0RCY-60U120 Compare Parts
0RCY-60U120 vs 0RCY-D4T12HG
0RCY-60U120 vs 0RCY-D4T12FG
0RCY-60U120 vs 0RCY-60U12L
0RCY-60U120 vs 0RCY-60U050
0RCY-60U120 vs 0RCY-60T050G
0RCY-60U120 vs 0RCY-85T03LG
0RCY-60U120 vs 0RCY-C2TV2L
0RCY-60U120 vs 0RCY-C2T03L
0RCY-60U120 vs 0RCY-80RV8L
0RCY-60U120 vs 0RCY-80R03L
0RCY-60U120 vs 0RCY-60U05L
0RCY-60U120 vs 0RCY-60U03L
0RCY-60U120 vs 0RCB-60TV80
0RCY-60U120 vs 0RCB-60TV2L
0RCY-60U120 vs 0RCB-60T03L
0RCY-60U120 vs 0RCB-60T025
0RCY-60U120 vs 0RCY-C0TV2L
0RCY-60U120 vs 0RCY-85TV8LG
0RCY-60U120 vs 0RCY-85TV5LG
0RCY-60U120 vs 0RCY-85TV2LG
0RCY-60U120 vs 0RCY-85T12LG
0RCY-60U120 vs 0RCY-85T120G
0RCY-60U120 vs 0RCY-85T05LG
0RCY-60U120 vs 0RCY-85T02LG
0RCY-60U120 vs 0RCY-65Y03L
0RCY-60U120 vs 0RCY-65U03L
0RCY-60U120 vs 0RCY-60U05A
0RCY-60U120 vs 0RCY-60TV8L
0RCY-60U120 vs 0RCY-60TV5L
0RCY-60U120 vs 0RCY-60T12LG
0RCY-60U120 vs 0RCY-60T120G
0RCY-60U120 vs 0RCY-60T05LG
0RCY-60U120 vs 0RCY-60T03LG
0RCY-60U120 vs 0RCY-60T033G
0RCY-60U120 vs 0RCY-60T025
0RCY-60U120 vs 0RCB-60T03C
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed