AMLB-3635Z
AMLB-3635Z
Active
Description:  16.8W DC/DC LED Driver
Manufacturer:  Aimtec
Datasheet:   AMLB-3635Z Datasheet
History Price: $60.99
In Stock: 44100
AMLB-3635Z Specification
Specification
Part No
AMLB-3635Z
Category
Board Mount - LED Drivers
Manufacturer
Aimtec
Series
AMLB-Z
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Constant Current
Topology
AC DC Converter
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output
14 ~ 48V
Current - Output (Max)
350mA
Dimming
Analog, PWM
Features
OCP, OTP, OVP, SCP, UVLO
Operating Temperature
-40℃ ~ 75℃
Efficiency
0.92
Mounting Type
Through Hole
Package / Case
6-DIP Module
Size / Dimension
2.03" L x 1.03" W x 0.62" H (51.5mm x 26.1mm x 15.8mm)
Approval Agency
CE
Power (Watts)
16.8 W
Standard Number
60950-1; UL 8750
AMLB-3635Z PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.