70E04A
70E04A
Active
Description:  AC/DC CONVERTER
Manufacturer:  Acopian Power Supplies
Datasheet:   70E04A Datasheet
History Price: $214.5
In Stock: 32100
70E04A Specification
Specification
Part No
70E04A
Category
Board Mount - AC/DC Converters
Manufacturer
Acopian Power Supplies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
105 ~ 125 VAC
Voltage - Input
70V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
40mA
Current - Output (Max)
-
Applications
ITE (Commercial)
Features
Adjustable Output
Operating Temperature
-20℃ ~ 71℃
Efficiency
-
Mounting Type
Through Hole
Package / Case
5-DIP Module
Size / Dimension
3.53" L x 2.53" W x 1.28" H (89.7mm x 64.3mm x 32.5mm)
Approval Agency
CE, cURus
70E04A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 77 customer reviews from all over the world
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.