27E08A-230
27E08A-230
Active
Description:  AC/DC CONVERTER
Manufacturer:  Acopian Power Supplies
Datasheet:   27E08A-230 Datasheet
History Price: $179
In Stock: 44400
27E08A-230 Specification
Specification
Part No
27E08A-230
Category
Board Mount - AC/DC Converters
Manufacturer
Acopian Power Supplies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
210 ~ 250 VAC
Voltage - Input
27V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
80mA
Current - Output (Max)
ITE (Commercial)
Applications
Adjustable Output
Features
-20℃ ~ 71℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
5-DIP Module
Package / Case
3.53" L x 2.53" W x 1.04" H (89.7mm x 64.3mm x 26.4mm)
Size / Dimension
CE, cURus
Approval Agency
-
27E08A-230 PDF Datasheet
27E08A-230 Compare Parts
  • 27E08A-230 vs 27E30-230
  • 27E08A-230 vs 27E16-230
  • 27E08A-230 vs 27E08A
  • 27E08A-230 vs 27E04-230
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.