16E35-230
16E35-230
Active
Description:  AC/DC CONVERTER
Manufacturer:  Acopian Power Supplies
Datasheet:   16E35-230 Datasheet
History Price: $218
In Stock: 900
16E35-230 Specification
Specification
Part No
16E35-230
Category
Board Mount - AC/DC Converters
Manufacturer
Acopian Power Supplies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
210 ~ 250 VAC
Voltage - Input
16V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
350mA
Current - Output (Max)
-
Applications
ITE (Commercial)
Features
Adjustable Output
Operating Temperature
-20℃ ~ 71℃
Efficiency
-
Mounting Type
Through Hole
Package / Case
5-DIP Module
Size / Dimension
3.53" L x 2.53" W x 1.04" H (89.7mm x 64.3mm x 26.4mm)
Approval Agency
CE, cURus
16E35-230 PDF Datasheet
16E35-230 Compare Parts
  • 16E35-230 vs 16E50-230
  • 16E35-230 vs 16E16A-230
  • 16E35-230 vs 16E16A
  • 16E35-230 vs 16E08-230
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description