15E10-230
15E10-230
Active
Description:  AC/DC CONVERTER
Manufacturer:  Acopian Power Supplies
Datasheet:   15E10-230 Datasheet
History Price: $140
In Stock: 21000
15E10-230 Specification
Specification
Part No
15E10-230
Category
Board Mount - AC/DC Converters
Manufacturer
Acopian Power Supplies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
210 ~ 250 VAC
Voltage - Input
15V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
100mA
Current - Output (Max)
-
Applications
ITE (Commercial)
Features
Adjustable Output
Operating Temperature
-20℃ ~ 71℃
Efficiency
-
Mounting Type
Through Hole
Package / Case
5-DIP Module
Size / Dimension
2.30" L x 1.80" W x 1.00" H (58.4mm x 45.7mm x 25.4mm)
Approval Agency
CE, cURus
15E10-230 PDF Datasheet
15E10-230 Related Parts
15E100-230
15E100-230
Acopian Power Supplies
AC/DC CONVERTER
15E15-230
15E15-230
Acopian Power Supplies
AC/DC CONVERTER
15E20A
15E20A
Acopian Power Supplies
AC/DC CONVERTER
15E20A-230
15E20A-230
Acopian Power Supplies
AC/DC CONVERTER
15E40-230
15E40-230
Acopian Power Supplies
AC/DC CONVERTER
15E60-230
15E60-230
Acopian Power Supplies
AC/DC CONVERTER
15E10-230 Compare Parts
  • 15E10-230 vs 15E40-230
  • 15E10-230 vs 15E20A-230
  • 15E10-230 vs 15E20A
  • 15E10-230 vs 15E15-230
  • 15E10-230 vs 15E100-230
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.