13E100-230
13E100-230
Active
Description:  AC/DC CONVERTER
Manufacturer:  Acopian Power Supplies
Datasheet:   13E100-230 Datasheet
History Price: $283
In Stock: 21500
13E100-230 Specification
Specification
Part No
13E100-230
Category
Board Mount - AC/DC Converters
Manufacturer
Acopian Power Supplies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
210 ~ 250 VAC
Voltage - Input
13V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1A
Current - Output (Max)
ITE (Commercial)
Applications
Adjustable Output
Features
-20℃ ~ 71℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
5-DIP Module
Package / Case
3.53" L x 2.53" W x 2.06" H (89.7mm x 64.3mm x 52.3mm)
Size / Dimension
CE, cURus
Approval Agency
-
13E100-230 PDF Datasheet
13E100-230 Compare Parts
  • 13E100-230 vs 13E20A-230
  • 13E100-230 vs 13E20A
  • 13E100-230 vs 13E10-230
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.