MMM-3025-DSL
MMM-3025-DSL
Obsolete
Description:  MODULE DDR2 SDRAM 4GB 200SODIMM
Manufacturer:  Terasic Inc
History Price: Obsolete
In Stock: 3900
MMM-3025-DSL Specification
Specification
Part No
MMM-3025-DSL
Category
Memory Modules
Manufacturer
Terasic Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
4GB
Transfer Rate (Mb/s, MT/s, MHz)
800
Package / Case
200-SODIMM
MMM-3025-DSL Related Parts
MMM-3007-DSL
MMM-3007-DSL
Terasic Inc
MODULE DDR2 SDRAM 1GB 200SODIMM
MMM-3084-DSL
MMM-3084-DSL
Terasic Inc
MODULE DDR3 SDRAM 8GB 204SODIMM
MMM-3014-DSL
MMM-3014-DSL
Terasic Inc
MODULE DDR3 SDRAM 4GB 204SODIMM
MMM-3036-TSD
MMM-3036-TSD
Terasic Inc
MODULE DDR2 SDRAM 1GB 200SODIMM
MMM-3008-DSL
MMM-3008-DSL
Terasic Inc
MODULE DDR2 SDRAM 4GB 200SODIMM
MMM-3089-DSL
MMM-3089-DSL
Terasic Inc
DDR3-1066 1GB 204PIN SO-DIMM
MMM-3095-DSL
MMM-3095-DSL
Terasic Inc
DDR3-1066 4GB 204PIN SO-DIMM
MMM-3058-DSL
MMM-3058-DSL
Terasic Inc
MODULE DDR3 SDRAM 4GB 204SODIMM
MMM-3046-KNS
MMM-3046-KNS
Terasic Inc
MODUL DDR3L SDRAM 16GB 204SODIMM
MMM-3049-DSL
MMM-3049-DSL
Terasic Inc
MEM MOD DDR2 SDRAM 1GB 200SODIMM
MMM-3054-MCN
MMM-3054-MCN
Terasic Inc
MODULE DDR4 SDRAM 16GB 260SODIMM
MMM-3055-MCN
MMM-3055-MCN
Terasic Inc
MEM MOD DDR4 SDRAM 8GB 260SODIMM
MMM-3025-DSL Description
Terasic Inc. is a well-known provider of advanced hardware solutions, particularly in the field of FPGA (Field-Programmable Gate Array) development. One of their notable products is the MMM-3025-DSL, which is designed for high-performance applications in various industries, including telecommunications, automotive, and industrial automation.

## Overview of Terasic Inc. MMM-3025-DSL

The MMM-3025-DSL is a versatile and powerful development board that integrates a range of features aimed at facilitating the design and implementation of complex digital systems. It is particularly suited for applications that require high-speed data processing and real-time performance.

## Key Specifications

1. FPGA Device:
- The MMM-3025-DSL is equipped with a high-performance FPGA, typically from the Intel (formerly Altera) Cyclone or Arria series. The specific model may vary, but it generally offers a significant number of logic elements, DSP blocks, and memory resources.

2. Memory:
- The board includes various types of memory, such as DDR3 SDRAM, which provides ample space for data storage and processing. The memory capacity can range from 1GB to several GB, depending on the configuration.

3. Connectivity:
- The MMM-3025-DSL features multiple connectivity options, including:
- Ethernet Ports: For high-speed networking capabilities.
- USB Interfaces: For easy connection to external devices and programming.
- Serial Interfaces: Such as UART, SPI, and I2C for communication with other peripherals.

4. I/O Interfaces:
- The board is equipped with a variety of I/O interfaces, including GPIO pins, ADCs (Analog-to-Digital Converters), and DACs (Digital-to-Analog Converters), allowing for extensive interaction with external sensors and actuators.

5. Power Supply:
- The MMM-3025-DSL typically operates on a standard power supply, with options for both AC and DC input. The power management system ensures stable operation under varying load conditions.

6. Development Tools:
- Terasic provides a comprehensive suite of development tools and software support for the MMM-3025-DSL, including:
- Quartus Prime: For FPGA design and programming.
- Embedded Software Development Kits (SDKs): For developing applications that run on the FPGA.

7. Form Factor:
- The board is designed in a compact form factor, making it suitable for integration into various systems and applications. It often includes mounting holes and connectors for easy installation.

8. Operating Temperature:
- The MMM-3025-DSL is designed to operate in a wide temperature range, making it suitable for industrial applications where environmental conditions can vary significantly.

## Applications

The MMM-3025-DSL is ideal for a wide range of applications, including:

- Telecommunications: Used in the development of high-speed communication systems, including routers and switches.
- Automotive: Suitable for advanced driver-assistance systems (ADAS) and in-vehicle networking.
- Industrial Automation: Employed in control systems, robotics, and process automation.
- Research and Development: A valuable tool for engineers and researchers working on cutting-edge technologies.

## Conclusion

The Terasic Inc. MMM-3025-DSL is a powerful and flexible development board that caters to the needs of engineers and developers working on complex digital systems. With its robust specifications, extensive connectivity options, and strong support from Terasic, it stands out as a reliable choice for a variety of high-performance applications. Whether in telecommunications, automotive, or industrial sectors, the MMM-3025-DSL provides the necessary tools to innovate and implement advanced solutions.
MMM-3025-DSL Compare Parts
  • MMM-3025-DSL vs MMM-3084-DSL
  • MMM-3025-DSL vs MMM-3007-DSL
  • MMM-3025-DSL vs MMM-3082-DSL
  • MMM-3025-DSL vs MMM-3064-DSL
  • MMM-3025-DSL vs MMM-3055-MCN
  • MMM-3025-DSL vs MMM-3054-MCN
  • MMM-3025-DSL vs MMM-3049-DSL
  • MMM-3025-DSL vs MMM-3046-KNS
  • MMM-3025-DSL vs MMM-3058-DSL
  • MMM-3025-DSL vs MMM-3095-DSL
  • MMM-3025-DSL vs MMM-3089-DSL
  • MMM-3025-DSL vs MMM-3008-DSL
  • MMM-3025-DSL vs MMM-3036-TSD
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads