Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Cards
/ Swissbit AG SFSD032GN4BM1MT-E-3F-2EP-STD
SFSD032GN4BM1MT-E-3F-2EP-STD
Obsolete
Memory Cards
Description:
MEMORY CARD SDHC 32GB UHS PSLC
Manufacturer:
Swissbit AG
Datasheet:
SFSD032GN4BM1MT-E-3F-2EP-STD Datasheet
History Price: Obsolete
In Stock: 2560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SFSD032GN4BM1MT-E-3F-2EP-STD Specification
Specification
Part No
SFSD032GN4BM1MT-E-3F-2EP-STD
Category
Memory Cards
Manufacturer
Swissbit AG
Series
S-46u
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SDHC?
Memory Size
32GB
Speed
Class 10, UHS Class 1
Technology
pSLC
Operating Temperature
-25癈 ~ 85癈
SFSD032GN4BM1MT-E-3F-2EP-STD Related Parts
SFSD016GN3BM1TO-C-HG-2B1-STD
Swissbit AG
MEM CARD MICROSDHC 16GB CLASS 10
SFSD016GN3PM1TO-I-LF-010-SW3
Swissbit AG
SECURE MICROSD CARD (SELF-ENCRYP
SFSD032GN1AM1TO-I-5E-2A1-STD
Swissbit AG
INDUSTRIAL MICROSD CARD, S-52U,
SFSD032GN3PM1TO-I-HG-010-SW3
Swissbit AG
SECURE MICROSD CARD (SELF-ENCRYP
SFSD032GN3PM1TO-I-HG-020-RP0
Swissbit AG
INDUSTRIAL MICROSD CARD, PS-45U,
SFSD128GN1AM1TO-I-7G-2A1-STD
Swissbit AG
INDUSTRIAL MICROSD CARD, S-52U,
SFSD4096L1BN2TO-E-Q2-151-STD
Swissbit AG
MEM CARD SDHC 4GB CLASS 10 SLC
SFSD4096L1BN2TO-I-Q2-141-STD
Swissbit AG
MEM CARD SDHC 4GB CLASS 10 SLC
SFSD4096L1BN2TO-I-Q2-151-STD
Swissbit AG
MEM CARD SDHC 4GB CLASS 10 SLC
SFSD8192L1BN2TO-I-N2-151-STD
Swissbit AG
MEM CARD SDHC 8GB CLASS 10 SLC
SFSD8192N3BM1TO-C-LF-2B1-STD
Swissbit AG
MEM CARD MICROSDHC 8GB CLASS 10
SFSD8192N3BM1TO-E-GE-2B1-STD
Swissbit AG
MEM CARD MICROSDHC 8GB UHS MLC
SFSD032GN4BM1MT-E-3F-2EP-STD Compare Parts
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD4096N1BM1MT-I-DF-2A1-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD4096L1BM1TO-I-ME-2A1-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD2048N1BM1MT-I-ME-2A1-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD1024N1BM1TO-I-DF-2A1-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD1024L1BM1TO-I-DF-2A1-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD0512N1BM1TO-I-ME-2A1-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD2048N1AS1TO-I-QG-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD2048N1AS1TO-E-QG-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD1024N1AS1TO-I-DF-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD1024N1AS1TO-E-DF-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD0512N1AS1TO-I-ME-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD0512N1AS1TO-E-ME-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD064GN1PT1MT-I-7G-07P-SW6
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD032GN1PT1MT-I-6F-07P-SW6
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD016GN1PT1MT-I-5E-07P-SW6
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD4096L1AS1TO-I-ME-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD4096L1AS1TO-E-ME-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD2048L1AS1TO-I-QG-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD2048L1AS1TO-E-QG-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD1024L1AS1TO-I-DF-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD1024L1AS1TO-E-DF-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD0512L1AS1TO-I-ME-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD0512L1AS1TO-E-ME-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD032GL1AS1TO-I-NG-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD032GL1AS1TO-E-NG-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD016GL1AS1TO-I-QG-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD016GL1AS1TO-E-QG-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD008GL1AS1TO-I-DF-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD008GL1AS1TO-E-DF-221-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD064GN1AM1MT-I-ZK-21P-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD064GN1AM1MT-E-ZK-21P-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD032GN1AM1MT-I-6F-21P-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD032GN1AM1MT-E-6F-21P-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD016GN1AM1MT-I-5E-21P-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD016GN1AM1MT-E-5E-21P-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD008GN1AM1MT-I-5E-21Q-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD004GN1AM1MT-I-5E-21Q-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD128GL1AM1MT-I-PL-21P-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD128GL1AM1MT-E-PL-21P-STD
SFSD032GN4BM1MT-E-3F-2EP-STD vs SFSD064GL1AM1MT-I-ZK-21P-STD
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!